World Star Tech Osram Laser Diodes PLT5 520 FB_P

Description
Overview of PLT5 520 FB_P Laser Diode PLT5 520 FB_P is a high-performance green laser diode manufactured by OSRAM, designed for applications requiring a stable and efficient light source. Housed in a TO-56 package with a lens top, this device offers a compact and rugged solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA (typical), 130 mA (maximum) Operating Voltage: 5.8 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote Datasheet
Description
Overview of PLT5 520 FB_P Laser Diode PLT5 520 FB_P is a high-performance green laser diode manufactured by OSRAM, designed for applications requiring a stable and efficient light source. Housed in a TO-56 package with a lens top, this device offers a compact and rugged solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA (typical), 130 mA (maximum) Operating Voltage: 5.8 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520 FB_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520 FB_P
Osram Laser Diodes PLT5 520 FB_P
Overview of PLT5 520 FB_P Laser Diode PLT5 520 FB_P is a high-performance green laser diode manufactured by OSRAM, designed for applications requiring a stable and efficient light source. Housed in a TO-56 package with a lens top, this device offers a compact and rugged solution suitable for various scientific and industrial uses. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA (typical), 130 mA (maximum) Operating Voltage: 5.8 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments

Overview of PLT5 520 FB_P Laser Diode

PLT5 520 FB_P is a high-performance green laser diode manufactured by OSRAM, designed for applications requiring a stable and efficient light source. Housed in a TO-56 package with a lens top, this device offers a compact and rugged solution suitable for various scientific and industrial uses.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 50 mW
  • Operating Current: 110 mA (typical), 130 mA (maximum)
  • Operating Voltage: 5.8 V (typical), 6.5 V (maximum)
  • Package Type: TO-56 with integrated photodiode
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in high-definition displays and projection systems
  • Laser Shows: Employed in entertainment for dynamic light displays
  • Presenters: Applied in presentation tools for clear and visible pointers
  • Biomedical Applications: Utilized in medical diagnostics and imaging systems
  • Metrology: Employed in precise measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520 FB_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
Ushio Laser Diodes - HL6396MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Green Laser Module : DPGL Series - DPGL-0.4S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class I; Class 1
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details