World Star Tech Osram Laser Diodes PLT5 520DB_P

Description
Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features: Wavelength: 515 nm Output Power: 10 mW Operating Voltage: 5.0 to 5.8 V Operating Current: 43 to 60 mA Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Package: TO-56 metal can with 3 leads Applications: Industrial Appliances & Tools: Precision alignment and measurement systems Mobile & Wearables: Compact laser modules for portable devices Automotive & Mobility: Functional illumination and projection systems Medical & Health: Medical imaging and diagnostic equipment Lighting & Entertainment: Stage lighting and visual effects Outdoor & Industrial Lighting: High-visibility indicators and markers
Request a Quote Datasheet
Description
Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features: Wavelength: 515 nm Output Power: 10 mW Operating Voltage: 5.0 to 5.8 V Operating Current: 43 to 60 mA Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Package: TO-56 metal can with 3 leads Applications: Industrial Appliances & Tools: Precision alignment and measurement systems Mobile & Wearables: Compact laser modules for portable devices Automotive & Mobility: Functional illumination and projection systems Medical & Health: Medical imaging and diagnostic equipment Lighting & Entertainment: Stage lighting and visual effects Outdoor & Industrial Lighting: High-visibility indicators and markers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520DB_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520DB_P
Osram Laser Diodes PLT5 520DB_P
Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility. Key Features: Wavelength: 515 nm Output Power: 10 mW Operating Voltage: 5.0 to 5.8 V Operating Current: 43 to 60 mA Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Package: TO-56 metal can with 3 leads Applications: Industrial Appliances & Tools: Precision alignment and measurement systems Mobile & Wearables: Compact laser modules for portable devices Automotive & Mobility: Functional illumination and projection systems Medical & Health: Medical imaging and diagnostic equipment Lighting & Entertainment: Stage lighting and visual effects Outdoor & Industrial Lighting: High-visibility indicators and markers

Overview of PLT5 520DB_P Laser Diode

PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility.

Key Features:

  • Wavelength: 515 nm
  • Output Power: 10 mW
  • Operating Voltage: 5.0 to 5.8 V
  • Operating Current: 43 to 60 mA
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C
  • Package: TO-56 metal can with 3 leads Applications:
  • Industrial Appliances & Tools: Precision alignment and measurement systems
  • Mobile & Wearables: Compact laser modules for portable devices
  • Automotive & Mobility: Functional illumination and projection systems
  • Medical & Health: Medical imaging and diagnostic equipment
  • Lighting & Entertainment: Stage lighting and visual effects
  • Outdoor & Industrial Lighting: High-visibility indicators and markers
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520DB_P
Product Name Osram Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL63653TG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63192DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details