World Star Tech Ushio Laser Diodes HL65051DG

Description
Overview of HL65051DG Laser Diode HL65051DG is a high-performance red laser diode manufactured by Ushio, designed for precision applications requiring reliable optical output and compact form factor. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW); Typical operating voltage: 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources
Request a Quote
Description
Overview of HL65051DG Laser Diode HL65051DG is a high-performance red laser diode manufactured by Ushio, designed for precision applications requiring reliable optical output and compact form factor. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW); Typical operating voltage: 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65051DG is a 660 nm AlGaInP laser diode with a 120 mW continuous wave optical output, designed for applications such as LIDAR, sensing, and medical devices. It is housed in a φ5.6 mm TO-can package with a built-in monitor photodiode and operates with a typical current of 175 mA at a voltage of 2.5 V. Beam divergence is 7° to 13° parallel and 15° to 21° perpendicular to the junction. The device operates within a temperature range of -10°C to +60°C and oscillates in a single transverse TE mode. The maximum optical output power is rated at 130 mW.

Datasheet Summary
Powered by GS/AI

The HL65051DG is a 660 nm AlGaInP laser diode with a 120 mW continuous wave optical output, designed for applications such as LIDAR, sensing, and medical devices. It is housed in a φ5.6 mm TO-can package with a built-in monitor photodiode and operates with a typical current of 175 mA at a voltage of 2.5 V. Beam divergence is 7° to 13° parallel and 15° to 21° perpendicular to the junction. The device operates within a temperature range of -10°C to +60°C and oscillates in a single transverse TE mode. The maximum optical output power is rated at 130 mW.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65051DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65051DG
Ushio Laser Diodes HL65051DG
Overview of HL65051DG Laser Diode HL65051DG is a high-performance red laser diode manufactured by Ushio, designed for precision applications requiring reliable optical output and compact form factor. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW); Typical operating voltage: 2.5–3.3 V Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements Laser Modules: Serves as a reliable light source in laser modules for various optical systems Sensing: Employed in sensors requiring high-power red light sources for accurate measurements Medical: Applied in medical devices and procedures requiring precise red light sources

Overview of HL65051DG Laser Diode

HL65051DG is a high-performance red laser diode manufactured by Ushio, designed for precision applications requiring reliable optical output and compact form factor.

Key Features

  • Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 120 mW
  • Operating Conditions: Functions within an operating temperature range of -10°C to +60°C, ensuring stable performance across diverse environments
  • Electrical Characteristics: Features a threshold current of 60–75 mA, with operating currents of 175–210 mA (CW); Typical operating voltage: 2.5–3.3 V
  • Beam Divergence: Offers beam divergence angles of 7°–13° parallel and 15°–21° perpendicular to the junction, facilitating precise light delivery
  • Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems
  • Built-in Monitor Photodiode: Equipped with a monitor photodiode to enable power monitoring and control
  • Transverse Mode: Operates in single transverse mode (TE mode), ensuring a stable and focused beam profile Applications
  • LIDAR: Utilized in Laser Imaging Detection and Ranging systems for accurate distance measurements
  • Laser Modules: Serves as a reliable light source in laser modules for various optical systems
  • Sensing: Employed in sensors requiring high-power red light sources for accurate measurements
  • Medical: Applied in medical devices and procedures requiring precise red light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65051DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

RGB Laser with Display - COMPACT RGB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 to 635 nm (4500 to 6350 Å)
Laser Power 40 milliwatts
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-633-PM-FC_APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 633 nm (6330 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Laser Diodes- Measured and Characterized - HL63163DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 633 nm (6330 Å)
View Details