World Star Tech Red Laser Modules: UT-Series Red Laser diode modules UT5-50G-658

Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote
Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UT5-50G-658 is a red laser diode module emitting 50 mW at 658 nm with continuous wave operation and single-mode structure. It features an adjustable collimated beam with divergence less than 1 mrad and a minimum spot size under 100 μm at distances under 10 inches. Operated at 3.3 to 5 V DC with an operating current under 140 mA, it supports 1 MHz TTL modulation and includes auto power control. The module has Class IIIB laser classification, an anodized aluminum body measuring 12 mm in diameter by 51 mm in length, and operates between +10°C and +50°C. A heat sink is recommended for extended use, and the case is electrically connected to the circuit. ESD and reverse polarity protection are included.

Datasheet Summary
Powered by GS/AI

The UT5-50G-658 is a red laser diode module emitting 50 mW at 658 nm with continuous wave operation and single-mode structure. It features an adjustable collimated beam with divergence less than 1 mrad and a minimum spot size under 100 μm at distances under 10 inches. Operated at 3.3 to 5 V DC with an operating current under 140 mA, it supports 1 MHz TTL modulation and includes auto power control. The module has Class IIIB laser classification, an anodized aluminum body measuring 12 mm in diameter by 51 mm in length, and operates between +10°C and +50°C. A heat sink is recommended for extended use, and the case is electrically connected to the circuit. ESD and reverse polarity protection are included.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UT-Series Red Laser diode modules - UT5-50G-658 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UT-Series Red Laser diode modules
UT5-50G-658
Red Laser Modules: UT-Series Red Laser diode modules UT5-50G-658
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor

UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers.

The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • 1 MHz modulation ( higher modulation available)
  • Elliptical or Circular Beam

Applications

  • Scanning
  • Measurement & Sensor
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UT5-50G-658
Product Name Red Laser Modules: UT-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 488 nm (4880 Å)
View Details
Ushio Laser Diodes - HL65221DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details