World Star Tech Compact Laser With Display COMPACT - 633

Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote Datasheet
Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Laser With Display - COMPACT - 633 - World Star Tech
Markham, Ontario, Canada
Compact Laser With Display
COMPACT - 633
Compact Laser With Display COMPACT - 633
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:

World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.

COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.

The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.

Contact us to learn how COMPACT is right for your optical system!

The video below showcases the COMPACT-TS in action:

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT - 633
Product Name Compact Laser With Display
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Blue Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 450 nm (4500 Å)
View Details
World Star Tech Diodes - WLD-150-405 Violet Laser Diode 405 nm, 150 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details