World Star Tech Ushio Laser Diodes HL40163MG

Description
Overview of HL40163MG Laser Diode HL40163MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output
Request a Quote
Description
Overview of HL40163MG Laser Diode HL40163MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL40163MG is a 405nm violet laser diode in a 5.6mm package, designed for continuous wave operation at 175mW optical output power with a typical operating voltage of 5.0V. It operates within a temperature range of -5°C to +85°C and exhibits single transverse mode oscillation with TE mode. Beam divergence is 6° to 12° parallel and 15° to 25° perpendicular to the junction at 175mW output. The part does not include a monitor photodiode, distinguishing it from the HL40161MG variant. Specifications apply to the HL40163MG within the HL40161MG/163MG series.

Datasheet Summary
Powered by GS/AI

The HL40163MG is a 405nm violet laser diode in a 5.6mm package, designed for continuous wave operation at 175mW optical output power with a typical operating voltage of 5.0V. It operates within a temperature range of -5°C to +85°C and exhibits single transverse mode oscillation with TE mode. Beam divergence is 6° to 12° parallel and 15° to 25° perpendicular to the junction at 175mW output. The part does not include a monitor photodiode, distinguishing it from the HL40161MG variant. Specifications apply to the HL40163MG within the HL40161MG/163MG series.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40163MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40163MG
Ushio Laser Diodes HL40163MG
Overview of HL40163MG Laser Diode HL40163MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 175 mW (CW) Operating Current: 150 to 200 mA Operating Voltage: 5.0 to 6.5 V Threshold Current: 35 to 55 mA Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM) Transverse Mode: Single transverse mode Package Type: 5.6 mm TO-can Operating Temperature: -5°C to +85°C Storage Temperature: -40°C to +85°C Optical Output Power: 210 mW Applications: Industrial Sensors: Utilized in particle detection and inspection systems Medical Equipment: Serves as a light source in diagnostic and therapeutic devices Measuring and Analysis Equipment: Employed in precision measurement systems 3D Scanners: Provides illumination for high-resolution scanning 3D Printers: Enhances printing precision with stable and powerful laser output

Overview of HL40163MG Laser Diode

HL40163MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 175 mW. This diode is engineered to maintain stable beam quality over an extended operating temperature range of -5°C to +85°C, making it suitable for demanding industrial and medical applications.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 175 mW (CW)
  • Operating Current: 150 to 200 mA
  • Operating Voltage: 5.0 to 6.5 V
  • Threshold Current: 35 to 55 mA
  • Beam Divergence: Parallel to junction: 6° to 12° (FWHM); Perpendicular to junction: 15° to 25° (FWHM)
  • Transverse Mode: Single transverse mode
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: -5°C to +85°C
  • Storage Temperature: -40°C to +85°C
  • Optical Output Power: 210 mW Applications:
  • Industrial Sensors: Utilized in particle detection and inspection systems
  • Medical Equipment: Serves as a light source in diagnostic and therapeutic devices
  • Measuring and Analysis Equipment: Employed in precision measurement systems
  • 3D Scanners: Provides illumination for high-resolution scanning
  • 3D Printers: Enhances printing precision with stable and powerful laser output
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40163MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-3.5G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-25G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details
Osram Laser Diodes - PLT5 488HB_EP - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details
Ushio Laser Diodes - HL40213MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details