World Star Tech Ushio Laser Diodes HL63391DG

Description
Overview of HL63391DG Laser Diode HL63391DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. This single-transverse mode diode offers an optical output power of up to 200 mW and is housed in a compact 5.6 mm TO-can package. It features a built-in monitor photodiode for precise optical output power monitoring, making it ideal for various industrial and scientific applications. Key Features: Wavelength: Approximately 658 nm (red) Output Power: Up to 100 mW Beam Divergence: Low divergence for excellent beam quality Package Type: Compact TO-18 package with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays requiring red light sources Optical Storage: Suitable for applications in optical storage devices Measurement Systems: Utilized in precision measurement systems Medical Instruments: Employed in various medical instrumentation applications
Request a Quote Datasheet
Description
Overview of HL63391DG Laser Diode HL63391DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. This single-transverse mode diode offers an optical output power of up to 200 mW and is housed in a compact 5.6 mm TO-can package. It features a built-in monitor photodiode for precise optical output power monitoring, making it ideal for various industrial and scientific applications. Key Features: Wavelength: Approximately 658 nm (red) Output Power: Up to 100 mW Beam Divergence: Low divergence for excellent beam quality Package Type: Compact TO-18 package with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays requiring red light sources Optical Storage: Suitable for applications in optical storage devices Measurement Systems: Utilized in precision measurement systems Medical Instruments: Employed in various medical instrumentation applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63391DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63391DG
Ushio Laser Diodes HL63391DG
Overview of HL63391DG Laser Diode HL63391DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. This single-transverse mode diode offers an optical output power of up to 200 mW and is housed in a compact 5.6 mm TO-can package. It features a built-in monitor photodiode for precise optical output power monitoring, making it ideal for various industrial and scientific applications. Key Features: Wavelength: Approximately 658 nm (red) Output Power: Up to 100 mW Beam Divergence: Low divergence for excellent beam quality Package Type: Compact TO-18 package with a built-in lens Operating Temperature: Typically 25°C Threshold Current: Low threshold current for efficient operation Applications: Laser Pointers: Ideal for high-brightness red laser pointers Laser Displays: Used in laser light shows and displays requiring red light sources Optical Storage: Suitable for applications in optical storage devices Measurement Systems: Utilized in precision measurement systems Medical Instruments: Employed in various medical instrumentation applications

Overview of HL63391DG Laser Diode

HL63391DG is a high-performance red laser diode developed by Ushio, operating at a wavelength of 639 nm. This single-transverse mode diode offers an optical output power of up to 200 mW and is housed in a compact 5.6 mm TO-can package. It features a built-in monitor photodiode for precise optical output power monitoring, making it ideal for various industrial and scientific applications.

Key Features:

  • Wavelength: Approximately 658 nm (red)
  • Output Power: Up to 100 mW
  • Beam Divergence: Low divergence for excellent beam quality
  • Package Type: Compact TO-18 package with a built-in lens
  • Operating Temperature: Typically 25°C
  • Threshold Current: Low threshold current for efficient operation Applications:
  • Laser Pointers: Ideal for high-brightness red laser pointers
  • Laser Displays: Used in laser light shows and displays requiring red light sources
  • Optical Storage: Suitable for applications in optical storage devices
  • Measurement Systems: Utilized in precision measurement systems
  • Medical Instruments: Employed in various medical instrumentation applications
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63391DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6363MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
II-VI Laser Diodes - BMU40-9xx-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 975 nm (9150 to 9750 Å)
View Details
Ushio Laser Diodes - HL65263MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-3.5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details