World Star Tech Ushio Laser Diodes HL6748MG-A

Description
Overview of HL6748MG-A Laser Diode HL6748MG-A is a red laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 10 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 10 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.2 V at 10 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 8° to 11° at 10 mW output; Perpendicular to Junction: 18° to 30° at 10 mW output Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Description
Overview of HL6748MG-A Laser Diode HL6748MG-A is a red laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 10 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 10 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.2 V at 10 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 8° to 11° at 10 mW output; Perpendicular to Junction: 18° to 30° at 10 mW output Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6748MG is a 670 nm AlGaInP laser diode with a 10 mW continuous wave optical output power, designed for applications such as laser beam printing, measurement, and sensing. It operates at a maximum voltage of 2.7 V and is housed in a 5.6 mm diameter package. The device has a typical operating current of 30 mA at 10 mW output, with beam divergence of 5° to 11° parallel to the junction and 18° to 30° perpendicular to the junction. Operating temperature ranges from -10°C to +60°C, and storage temperature ranges from -40°C to +85°C. The lasing wavelength is specified between 660 nm and 680 nm at 10 mW output.

Datasheet Summary
Powered by GS/AI

The HL6748MG is a 670 nm AlGaInP laser diode with a 10 mW continuous wave optical output power, designed for applications such as laser beam printing, measurement, and sensing. It operates at a maximum voltage of 2.7 V and is housed in a 5.6 mm diameter package. The device has a typical operating current of 30 mA at 10 mW output, with beam divergence of 5° to 11° parallel to the junction and 18° to 30° perpendicular to the junction. Operating temperature ranges from -10°C to +60°C, and storage temperature ranges from -40°C to +85°C. The lasing wavelength is specified between 660 nm and 680 nm at 10 mW output.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6748MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6748MG-A
Ushio Laser Diodes HL6748MG-A
Overview of HL6748MG-A Laser Diode HL6748MG-A is a red laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 10 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C. Key Features: Wavelength: 670 nm, providing visible red light suitable for various applications Optical Output Power: 10 mW (CW), delivering stable and consistent illumination Operating Voltage: Low typical operating voltage of 2.2 V at 10 mW output, ensuring energy efficiency Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions Beam Divergence: Parallel to Junction: 8° to 11° at 10 mW output; Perpendicular to Junction: 18° to 30° at 10 mW output Applications: Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities

Overview of HL6748MG-A Laser Diode

HL6748MG-A is a red laser diode developed by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output power of 10 mW. Encased in a standard 5.6 mm package, it is designed for efficient operation across a temperature range of -10°C to +60°C.

Key Features:

  • Wavelength: 670 nm, providing visible red light suitable for various applications
  • Optical Output Power: 10 mW (CW), delivering stable and consistent illumination
  • Operating Voltage: Low typical operating voltage of 2.2 V at 10 mW output, ensuring energy efficiency
  • Operating Temperature Range: Functional between -10°C and +60°C, accommodating diverse environmental conditions
  • Beam Divergence: Parallel to Junction: 8° to 11° at 10 mW output; Perpendicular to Junction: 18° to 30° at 10 mW output Applications:
  • Laser Beam Printers: Utilized as a light source in laser printers for high-resolution printing
  • Measurement Instruments: Serves in optical measurement devices requiring stable red laser illumination
  • Sensing Applications: Employed in optical sensors and detection systems for accurate sensing capabilities
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6748MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6361MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Module : UCL Series Visible Bright Green Laser - UCL5-3.5G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-690-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 690 nm (6900 Å)
Laser Power 20 milliwatts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-1G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details