World Star Tech Green Laser Module : DPGL Series DPGL-0.4S

Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPGL-0.4S is a green laser module emitting 0.4 mW at 532 nm with a TEM00 spatial mode and circular beam, designed for applications such as measurement, bioanalytical analysis, and alignment. It operates at 3.3 VDC with a maximum current of 150 mA, features reverse polarity protection, and includes an auto power control circuit. The module has a collimated beam with divergence less than 1 milliradian and a beam diameter under 1.2 mm. It is rated as Class 1 (IEC) laser safety and operates within -10°C to +40°C. The device measures 15 mm in diameter and 69 mm in length, with a 200 mm cable, and requires adequate heat dissipation for extended use.

Datasheet Summary
Powered by GS/AI

The DPGL-0.4S is a green laser module emitting 0.4 mW at 532 nm with a TEM00 spatial mode and circular beam, designed for applications such as measurement, bioanalytical analysis, and alignment. It operates at 3.3 VDC with a maximum current of 150 mA, features reverse polarity protection, and includes an auto power control circuit. The module has a collimated beam with divergence less than 1 milliradian and a beam diameter under 1.2 mm. It is rated as Class 1 (IEC) laser safety and operates within -10°C to +40°C. The device measures 15 mm in diameter and 69 mm in length, with a 200 mm cable, and requires adequate heat dissipation for extended use.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Module : DPGL Series - DPGL-0.4S - World Star Tech
Markham, Ontario, Canada
Green Laser Module : DPGL Series
DPGL-0.4S
Green Laser Module : DPGL Series DPGL-0.4S
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment

DPGL series green lasers are diode pumped green lasers operating at 532nm.
The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability.
Modulation and beam shaping optics can be added to the DPGL series lasers.

Features

  • Collimated
  • Circular Beam
  • High Power stability
  • Reverse Polarity Protection

Applications

  • Holography
  • Semiconductor Inspection
  • Biomedical
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number DPGL-0.4S
Product Name Green Laser Module : DPGL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details
Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details
Osram Laser Diodes - PLT5 520HB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details