The BMU30-9xx-01-R is a 30W multimode laser diode module designed for fiber laser pumping and direct applications, featuring a hermetically sealed 2-pin package with floating anode/cathode and a 105μm core, 0.15NA optical fiber. It operates at wavelengths of 915nm, 940nm, or 975nm, with a wallplug efficiency of 48%, an operating current of 12A, and an operating voltage range of 5.2V to 5.8V. The module includes integrated feedback protection offering 45dB attenuation from 1030nm to 1200nm and is RoHS compliant. The case temperature must remain between 15°C and 60°C, and the fiber bend radius must not be less than 25mm. This product complies with IEC 60825-1 and 21CFR 1040.10 as a Class 4 laser device.
Overview of BMU30-9XX-01-R Laser Diode
BMU30-9XX-01-R laser diode has . BMU30-9XX-01-R is ideal for applications demanding reliable operations with a long lifetime and stable output power.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | BMU30-9XX-01-R |
| Product Name | II-VI Laser Diodes |
| Laser Type | Laser Diodes |