World Star Tech Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-488

Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote
Description
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COMPACT-488 is a compact laser diode module integrating a laser and control electronics with a touch-screen interface for manual operation. It emits visible blue light at 488 ±2 nm with an optical output power of 5-50 mW, exhibiting laser power stability better than 1% and RMS noise below 5%. The laser operates in single mode with vertical polarization and an elliptical beam profile, with beam divergence under 1 mrad and beam pointing stability under ±10 µrad over 10-40°C. It requires 5 V DC at less than 1.2 A and features internal modulation up to 50 kHz and external modulation up to 1 MHz. The module measures 40 mm wide, 42.5 mm high, and 100 mm long, and operates between +10°C and +40°C. It includes USB control and a warm-up time under one minute.

Datasheet Summary
Powered by GS/AI

The COMPACT-488 is a compact laser diode module integrating a laser and control electronics with a touch-screen interface for manual operation. It emits visible blue light at 488 ±2 nm with an optical output power of 5-50 mW, exhibiting laser power stability better than 1% and RMS noise below 5%. The laser operates in single mode with vertical polarization and an elliptical beam profile, with beam divergence under 1 mrad and beam pointing stability under ±10 µrad over 10-40°C. It requires 5 V DC at less than 1.2 A and features internal modulation up to 50 kHz and external modulation up to 1 MHz. The module measures 40 mm wide, 42.5 mm high, and 100 mm long, and operates between +10°C and +40°C. It includes USB control and a warm-up time under one minute.

Suppliers

Company
Product
Description
Supplier Links
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Markham, Ontario, Canada
Blue Lasers Systems : COMPACT Series -Blue Lasers
COMPACT-488
Blue Lasers Systems : COMPACT Series -Blue Lasers COMPACT-488
COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise. Features RS232 or USB Controlled Low RMS Noise Integrated Optics and Electronics Instrumentation Ready Applications Bioanalytical Imaging Light Scattering Laser Excitation

COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences.

COMPACT is specifically designed for applications needing complete control of the laser temperature and modulation. COMPACT also allows standalone operation in the same package and demonstrates excellent beam quality, power stability and noise.

Features

  • RS232 or USB Controlled
  • Low RMS Noise
  • Integrated Optics and Electronics
  • Instrumentation Ready

Applications

  • Bioanalytical
  • Imaging
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-488
Product Name Blue Lasers Systems : COMPACT Series -Blue Lasers
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL78002MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details
Ushio Laser Diodes - HL70031DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 705 nm (7050 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL63391DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details