World Star Tech Ushio Laser Diodes HL7002MG-A

Description
Overview of HL7002MG-A Laser Diode HL7002MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7002MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote Datasheet
Description
Overview of HL7002MG-A Laser Diode HL7002MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7002MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL7002MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL7002MG-A
Ushio Laser Diodes HL7002MG-A
Overview of HL7002MG-A Laser Diode HL7002MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7002MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination. Key Features: Wavelength: 705 nm, providing infrared light suitable for various applications Optical Output Power: 40 mW (CW), delivering consistent illumination Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications: Medical: Utilized in medical devices requiring precise infrared light sources Measurement: Serves in measurement instruments that depend on stable infrared illumination Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission Sensing: Employed in various sensing applications, including proximity and optical sensors

Overview of HL7002MG-A Laser Diode

HL7002MG-A is a high-performance infrared laser diode emitting at a wavelength of 705 nm with an optical output power of 40 mW (CW). It operates efficiently with a typical operating voltage of 2.5V at this output power. Encased in a standard 5.6 mm package, the HL7002MG-A maintains beam quality through its single transverse mode and TE mode oscillation. Designed to function within an operating temperature range of -10°C to +60°C, it is suitable for various applications requiring reliable infrared illumination.

Key Features:

  • Wavelength: 705 nm, providing infrared light suitable for various applications
  • Optical Output Power: 40 mW (CW), delivering consistent illumination
  • Operating Voltage: Typical operating voltage of 2.5V at 40 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode with TE mode oscillation for high beam quality Applications:
  • Medical: Utilized in medical devices requiring precise infrared light sources
  • Measurement: Serves in measurement instruments that depend on stable infrared illumination
  • Laser Modules: Acts as a component in laser modules for applications such as sensing and optical data transmission
  • Sensing: Employed in various sensing applications, including proximity and optical sensors
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL7002MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLPT9 450LC_E - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Ushio Laser Diodes - HL65243DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT3 450GB - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details