World Star Tech CROSS LASER MODULES : UCH SERIES RED LASER UCH5-10G-635-25

Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Description
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCH5-10G-635-25 is a red laser cross-line module emitting at 635 nm with 10 mW optical output power, designed for alignment and targeting applications. It features a 25-degree full fan angle, single-mode laser structure, and adjustable focus allowing line thickness below 1 mm up to 1 meter distance. The module operates on 3-5 V DC with less than 80 mA current draw, and includes auto power control circuitry. Mounted in a cylindrical package measuring 12 mm in diameter by 55 mm in length, it requires a heat sink for extended use. Laser class is 3R, with operating temperature ranging from +10°C to +40°C and storage temperature from -40°C to +80°C. Electrical connections are color-coded red for positive and black for negative.

Datasheet Summary
Powered by GS/AI

The UCH5-10G-635-25 is a red laser cross-line module emitting at 635 nm with 10 mW optical output power, designed for alignment and targeting applications. It features a 25-degree full fan angle, single-mode laser structure, and adjustable focus allowing line thickness below 1 mm up to 1 meter distance. The module operates on 3-5 V DC with less than 80 mA current draw, and includes auto power control circuitry. Mounted in a cylindrical package measuring 12 mm in diameter by 55 mm in length, it requires a heat sink for extended use. Laser class is 3R, with operating temperature ranging from +10°C to +40°C and storage temperature from -40°C to +80°C. Electrical connections are color-coded red for positive and black for negative.

Suppliers

Company
Product
Description
Supplier Links
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-10G-635-25 - World Star Tech
Markham, Ontario, Canada
CROSS LASER MODULES : UCH SERIES RED LASER
UCH5-10G-635-25
CROSS LASER MODULES : UCH SERIES RED LASER UCH5-10G-635-25
UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us. Features Perfectly Straight Cross Line Adjustable Focus Applications Alignment Pointing

UCH Series Cross Laser Modules are fully self contained with integrated laser driver, laser diode and optics. Unique properties include a perfectly straight and fine adjustable cross line. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock.

Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the combination you require, please contact us.

Features

  • Perfectly Straight Cross Line
  • Adjustable Focus

Applications

  • Alignment
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCH5-10G-635-25
Product Name CROSS LASER MODULES : UCH SERIES RED LASER
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6750MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
USB Controlled TEC Laser - TECRL-635-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 0.4000 to 125 milliwatts
View Details
Ushio Laser Diodes - HL6321G-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details