World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-30G-705

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UH5-30G-705 is a laser diode module emitting visible light at 705 nm with 30 mW continuous optical output power, designed for alignment and measurement applications. It has a cylindrical anodized aluminum package measuring 12 mm in diameter and 51 mm in length, with a collimated or adjustable elliptical spot size down to less than 100 μm at 10 inches distance. Operating on 3.3 to 5 V DC and drawing less than 80 mA, it features Class IIIB laser emission, <1% power stability with a heat sink, 0.2 nm/°C wavelength drift, and reversed polarity and ESD protection. The module requires a heat sink for extended use and includes a 200 mm cable with red and black leads. Operational temperature ranges from +10°C to +50°C, with storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The UH5-30G-705 is a laser diode module emitting visible light at 705 nm with 30 mW continuous optical output power, designed for alignment and measurement applications. It has a cylindrical anodized aluminum package measuring 12 mm in diameter and 51 mm in length, with a collimated or adjustable elliptical spot size down to less than 100 μm at 10 inches distance. Operating on 3.3 to 5 V DC and drawing less than 80 mA, it features Class IIIB laser emission, <1% power stability with a heat sink, 0.2 nm/°C wavelength drift, and reversed polarity and ESD protection. The module requires a heat sink for extended use and includes a 200 mm cable with red and black leads. Operational temperature ranges from +10°C to +50°C, with storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-705 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-30G-705
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-30G-705
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-30G-705
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-670 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 670 nm (6700 Å)
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
Ushio Laser Diodes - HL63391DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL67203HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 675 nm (6750 Å)
View Details