World Star Tech Blue Violet Laser Module : HP-Series Blue Violet Laser Module HP Series Blue

Description
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display
Request a Quote
Description
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HP-Series Blue Laser Module is a compact diode-based laser designed for applications requiring stable, visible blue light at wavelengths of 450 ± 5 nm and optical output powers up to 50 mW. It operates on 3.3 to 5 V DC with a current draw under 250 mA and is housed in a cylindrical package measuring 15 mm in diameter and 51 mm in length. The beam is adjustable or fixed, with a collimated diameter of 5 mm and divergence less than 1 mrad. Laser classification ranges from IIIA to IIIB depending on power variant. Recommended heat sinking is required for extended operation, and the module functions within temperatures from +10°C to +50°C. Electrical connections are color-coded: red for positive and black for negative.

Datasheet Summary
Powered by GS/AI

The HP-Series Blue Laser Module is a compact diode-based laser designed for applications requiring stable, visible blue light at wavelengths of 450 ± 5 nm and optical output powers up to 50 mW. It operates on 3.3 to 5 V DC with a current draw under 250 mA and is housed in a cylindrical package measuring 15 mm in diameter and 51 mm in length. The beam is adjustable or fixed, with a collimated diameter of 5 mm and divergence less than 1 mrad. Laser classification ranges from IIIA to IIIB depending on power variant. Recommended heat sinking is required for extended operation, and the module functions within temperatures from +10°C to +50°C. Electrical connections are color-coded: red for positive and black for negative.

Suppliers

Company
Product
Description
Supplier Links
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Blue - World Star Tech
Markham, Ontario, Canada
Blue Violet Laser Module : HP-Series Blue Violet Laser Module
HP Series Blue
Blue Violet Laser Module : HP-Series Blue Violet Laser Module HP Series Blue
HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers. Features High Stability; Low Niose Adjustable Focus Beam Applications Alignment Projection/Display

HP series blue/violet modules are direct diode based blue laser modules packaged in a compact body with integrated optics and electronics.

Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.

These are available at powers up to 50mW. TTL modulation and beam shaping optics can be added to all HP series lasers.

Features

  • High Stability; Low Niose
  • Adjustable Focus Beam

Applications

  • Alignment
  • Projection/Display
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HP Series Blue
Product Name Blue Violet Laser Module : HP-Series Blue Violet Laser Module
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL65213HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details