Boonton Electronics Corporation RF Power Meter 4400A

Description
The 4400A is a used Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz-40 GHz 1 GHz NIST Traceable Calibrator Color VGA display 1 Msa/sec. Sampling rate 14 automatic measurements Parallel printer port PC-compatible 1.44-MB floppy The Boonton Model 4400A is the instrument of choice for viewing and analyzing RF power in the time domain. Whether you are analyzing radar, pulse bursts, GSM or TDMA wireless signals, broadcast TV and radio transmitters, or any RF signal in which the power-versus-time relationship must be accurately measured and recorded, the Model 4400A is the instrument for you.
Datasheet
Description
The 4400A is a used Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz-40 GHz 1 GHz NIST Traceable Calibrator Color VGA display 1 Msa/sec. Sampling rate 14 automatic measurements Parallel printer port PC-compatible 1.44-MB floppy The Boonton Model 4400A is the instrument of choice for viewing and analyzing RF power in the time domain. Whether you are analyzing radar, pulse bursts, GSM or TDMA wireless signals, broadcast TV and radio transmitters, or any RF signal in which the power-versus-time relationship must be accurately measured and recorded, the Model 4400A is the instrument for you.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4400A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4400A
RF Power Meter 4400A
The 4400A is a used Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 30 MHz-40 GHz 1 GHz NIST Traceable Calibrator Color VGA display 1 Msa/sec. Sampling rate 14 automatic measurements Parallel printer port PC-compatible 1.44-MB floppy The Boonton Model 4400A is the instrument of choice for viewing and analyzing RF power in the time domain. Whether you are analyzing radar, pulse bursts, GSM or TDMA wireless signals, broadcast TV and radio transmitters, or any RF signal in which the power-versus-time relationship must be accurately measured and recorded, the Model 4400A is the instrument for you.

The 4400A is a used Peak RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency range: 30 MHz-40 GHz
  • 1 GHz NIST Traceable Calibrator
  • Color VGA display
  • 1 Msa/sec. Sampling rate
  • 14 automatic measurements
  • Parallel printer port
  • PC-compatible 1.44-MB floppy

The Boonton Model 4400A is the instrument of choice for viewing and analyzing RF power in the time domain. Whether you are analyzing radar, pulse bursts, GSM or TDMA wireless signals, broadcast TV and radio transmitters, or any RF signal in which the power-versus-time relationship must be accurately measured and recorded, the Model 4400A is the instrument for you.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4400A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

USB Pulse Profiling Sensors - LB480A - LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details
RF Power Meter - 4532 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details