TEGAM, Inc. RF Power Meter GEMINI™ 5540A

Description
0.2 to 200 MHz, 3 to 5,000 W Designed from the same dedication and expertise that built the TEGAM calorimetric instruments used in primary and production labs around the world, TEGAM’s new GEMINI 5540A RF Power Meter1 brings modern functionality and easy-to-use design to the world of in-line RF power measurement. Ideal for use in semiconductor applications where measurement uncertainty and repeatability are imperative, the GEMINI 5540A RF Power Meter is a measurement tool you can trust. The 5540A is suitable for the most demanding applications with a 2-sigma accuracy of ±0.5% + 0.5 W across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display. It is powered by a standard USB 2.0 port, external battery, or AC power outlet using off-the-shelf USB adapters. And since the meter is built-in, there is less equipment – and less cables – to carry to the field or bench. Real-time readings and data collection increase user productivity and process efficiency. Use TEGAM’s GEMINI Tools RF Power Meter Application, or write custom applications with the 5540A’s command set.
Datasheet
Description
0.2 to 200 MHz, 3 to 5,000 W Designed from the same dedication and expertise that built the TEGAM calorimetric instruments used in primary and production labs around the world, TEGAM’s new GEMINI 5540A RF Power Meter1 brings modern functionality and easy-to-use design to the world of in-line RF power measurement. Ideal for use in semiconductor applications where measurement uncertainty and repeatability are imperative, the GEMINI 5540A RF Power Meter is a measurement tool you can trust. The 5540A is suitable for the most demanding applications with a 2-sigma accuracy of ±0.5% + 0.5 W across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display. It is powered by a standard USB 2.0 port, external battery, or AC power outlet using off-the-shelf USB adapters. And since the meter is built-in, there is less equipment – and less cables – to carry to the field or bench. Real-time readings and data collection increase user productivity and process efficiency. Use TEGAM’s GEMINI Tools RF Power Meter Application, or write custom applications with the 5540A’s command set.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Geneva, OH, United States
RF Power Meter
GEMINI™ 5540A
RF Power Meter GEMINI™ 5540A
0.2 to 200 MHz, 3 to 5,000 W Designed from the same dedication and expertise that built the TEGAM calorimetric instruments used in primary and production labs around the world, TEGAM’s new GEMINI 5540A RF Power Meter1 brings modern functionality and easy-to-use design to the world of in-line RF power measurement. Ideal for use in semiconductor applications where measurement uncertainty and repeatability are imperative, the GEMINI 5540A RF Power Meter is a measurement tool you can trust. The 5540A is suitable for the most demanding applications with a 2-sigma accuracy of ±0.5% + 0.5 W across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display. It is powered by a standard USB 2.0 port, external battery, or AC power outlet using off-the-shelf USB adapters. And since the meter is built-in, there is less equipment – and less cables – to carry to the field or bench. Real-time readings and data collection increase user productivity and process efficiency. Use TEGAM’s GEMINI Tools RF Power Meter Application, or write custom applications with the 5540A’s command set.

0.2 to 200 MHz, 3 to 5,000 W

Designed from the same dedication and expertise that built the TEGAM calorimetric instruments used in primary and production labs around the world, TEGAM’s new GEMINI 5540A RF Power Meter1 brings modern functionality and easy-to-use design to the world of in-line RF power measurement. Ideal for use in semiconductor applications where measurement uncertainty and repeatability are imperative, the GEMINI 5540A RF Power Meter is a measurement tool you can trust.

The 5540A is suitable for the most demanding applications with a 2-sigma accuracy of ±0.5% + 0.5 W across its power range. It combines the sensor and meter into one convenient instrument, allowing technicians to read forward and reverse power, VSWR, and frequency simultaneously on the large, easy-to-read OLED display.

It is powered by a standard USB 2.0 port, external battery, or AC power outlet using off-the-shelf USB adapters. And since the meter is built-in, there is less equipment – and less cables – to carry to the field or bench.

Real-time readings and data collection increase user productivity and process efficiency. Use TEGAM’s GEMINI Tools RF Power Meter Application, or write custom applications with the 5540A’s command set.

Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category RF Power Meters
Product Number GEMINI™ 5540A
Product Name RF Power Meter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5967L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Options & Features Triggering
Output Interface Universal Serial Bus
dBm Measurement Range -50 to 20 dBm
View Details
RF Field Strength Meter -  - AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Digital
Options & Features Battery powered
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details