Boonton Electronics Corporation Datasheets for RF Power Meters
RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter.
RF Power Meters: Learn more
| Product Name | Notes |
|---|---|
| 4500B Peak Power Meter The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way... | |
| Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic... | |
| The 4240 series of CW RF power meters provides the high speed measurement capability needed in a production environment, as well as the simplicity of operation required for bench top... | |
| The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz... |