Boonton Electronics Corporation RF Power Meter 4220

Description
The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 100 kHz to 100 GHz (sensor dependent) Power range: -70 dBm to +37 dBm Stored calibration data for up to 4 sensors, including high frequency calibration factors Optional GPIB Interface Specifications Frequency Range: 100 kHz to 100 GHz, sensor dependent Power Range: -75 dBm to +50 dBm, sensor dependent Power Sensors: Accepts up to 4 sensors with full calibration data, including high frequency calibration factors, stored in non-volatile memory. SENSOR SELECT key accesses sensors with sensor serial number and type displayed. Compatible with all Boonton sensors Dynamic Range: Up to 90 dB with diode sensors; 50 dB with thermocouple sensors. Inputs: Front panel and rear panel SENSOR connectors standard. Rear panel IEEE-488 connector optional. Outputs: Front panel PWR REF connector, 0 dBm, 50 MHz. Rear panel RECORDER BNC connector, 0 to 10 V into 1 Mω. Output impedance is 9.09 kω. May be operated into 1 kω for IV fs Displays: Main data, 4½ digit LED. Cal Factor, 4-digit LED. Analog, proportional to data display Display Units: Absolute, watts and dBm. Relative, dBr Display Resolution: 4½ digits, nW, µW, mW, and W.; 0.01 dB, dBm and dBr Measurement Accuracy: Total accuracy is the sum of the following uncertainties (errors are ± worst case): Instrumentation Uncertainty: 0.32% at fs, 0.54% at 1/10 fs Power Reference Uncertainty: Output Frequency: 50 MHz ±1.5% Output Level: 0 dBm Level Accuracy: ±0.7% (23°C) for 90 days; ±0.9% RSS, 1.2% worst case (0-55°C) for 1 year Source Impedance: 50 ±1 ohm SWR: < 1.02 Harmonic Output: < -60 dBc Sensor Non-Linearity Uncertainty: See Sensor Characteristics Noise Uncertainty: See Sensor Characteristics Calibration Factors: +3 dB to -3 dB in .01 dB steps. These calibration factors are stored in non-volatile memory. When a frequency other than that stored is used, the 4220 linearly interpolates between the cal. factor above and below the frequency entered to obtain a cal. factor. Ranging: Automatic or manual Filtering: Filter times in 0.05 second intervals to 20 seconds Zeroing: Automatic function to calculate, store, and apply zero corrections to each range Display Offset (dBr): -99.99 to 99.99 in 0.01 dB steps Power Consumption: 100, 120, 220, and 240 V, 50-400 Hz, 40 VA Operating Temperature: 0 to 55°C Dimensions: 3.5 in H x 8.25 W x 13.25 D (8.9 cm x 21.0 x 33.7) Optional IEEE-488 Bus: Complies with IEEE-488 and implements: SH1, AH1, T6, L4, SR1, RL1, DC1, and DT1. Accessories required: Power sensor and interconnecting cable The Boonton 4220 is a single channel Power Meter that offers excellent performance. A built-in power reference, coupled with low instrument noise and excellent linearity, allows levels from -70 dB m to +37 dBm to be accurately measured with confidence. A wide choice of power sensors, both coaxial and waveguide, accept frequencies from 100 kHz to 100 GHz. The ability to store complete calibration information for up to four interchangeable sensors means that a variety of applications involving different levels and frequencies can be met without the need for recalibration. The Boonton 4220 is an excellent choice for production requirements because of easy-to-understand and easy-to-operate controls. By adding an optional GPIB, the 4220 can be equally at home in an ATE environment. Its wide level and frequency coverage and selectable filtering speed measurement times, while its 3-1/2 inch, half-rack panel saves valuable space. Simple Operation The setup of the 4220 is clear and concise. Simple key strokes activate an internal 50 MHz power reference and an automatic calibration routine that certifies both sensor and instrument to specified tolerances. Another keystroke provides automatic digital zeroing on all ranges, eliminating zero carryover; the 4220 is now ready to make measurements with confidence. Measurements are displayed on a 4-1/2 digital readout in either dBm or watts. Readings may be offset by a reference value. The reference value may be the last displayed value or an arbitrary value selected to correct for external gain or loss. An analog display is also provided for easy visual interpretation of rapidly changing levels associated with nulling or peaking operations. Ranging is automatic or preset. Preset ranging is particularly useful in speeding ATE measurements when the expected level is known. Selectable filtering is available to optimize measurement speed and display stability. Filter times, in 50 millisecond intervals to 20 seconds, are fully under operator control as either manually entered values or by bus command. Calibration Factor Selection High frequency calibration factors, traceable to the National Institute of Standards and Technology, are provided for each sensor. The values can be entered and displayed by incrementing the up/down buttons in O.D1 dB steps. Subsequent measurements are then automatically corrected for the selected calibration factor. Alternatively, since the calibration factor information has been stored in the instrument's non­ volatile memory, the frequency of measurement can be entered and the 4220 will automatically calculate, display, and correct the measurement for the appropriate calibration factor. Optional GPIB The 4220 is normally supplied without a bus interface so as not to burden the user with the additional cost if ATE applications are not required. However, the instrument may be ordered with an optional full-service GPIB. Complete interrupt capability, with serial poll and service request, is provided for the most efficient use of computer time in large ATE systems. A variety of measurement modes are available over the bus. Three free running modes can be selected to provide continuously updated data, with or without complete filtering, or data that is filtered and settled to within 1% of a final value. Three externally triggered modes provide data that is filtered, filtered and settled, or delayed by a preset time after triggering. Quality Construction for Trouble-Free Operation A combination of careful engineering, quality construction, and automated calibration is your assurance that the 4220 will not only meet or exceed its published specifications on arrival, but for years to come. A useful tool to check the overall performance of the 4220 is the Model 2520 RF Calibrator. This calibrator provides NIST­ traceable 30 MHz levels programmable from - 70 to +20 dBm to a resolution of 0.1 dB. Accuracy is 0.055 dB at 0 dBm and SWR is less than 1.05.
Datasheet
Description
The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 100 kHz to 100 GHz (sensor dependent) Power range: -70 dBm to +37 dBm Stored calibration data for up to 4 sensors, including high frequency calibration factors Optional GPIB Interface Specifications Frequency Range: 100 kHz to 100 GHz, sensor dependent Power Range: -75 dBm to +50 dBm, sensor dependent Power Sensors: Accepts up to 4 sensors with full calibration data, including high frequency calibration factors, stored in non-volatile memory. SENSOR SELECT key accesses sensors with sensor serial number and type displayed. Compatible with all Boonton sensors Dynamic Range: Up to 90 dB with diode sensors; 50 dB with thermocouple sensors. Inputs: Front panel and rear panel SENSOR connectors standard. Rear panel IEEE-488 connector optional. Outputs: Front panel PWR REF connector, 0 dBm, 50 MHz. Rear panel RECORDER BNC connector, 0 to 10 V into 1 Mω. Output impedance is 9.09 kω. May be operated into 1 kω for IV fs Displays: Main data, 4½ digit LED. Cal Factor, 4-digit LED. Analog, proportional to data display Display Units: Absolute, watts and dBm. Relative, dBr Display Resolution: 4½ digits, nW, µW, mW, and W.; 0.01 dB, dBm and dBr Measurement Accuracy: Total accuracy is the sum of the following uncertainties (errors are ± worst case): Instrumentation Uncertainty: 0.32% at fs, 0.54% at 1/10 fs Power Reference Uncertainty: Output Frequency: 50 MHz ±1.5% Output Level: 0 dBm Level Accuracy: ±0.7% (23°C) for 90 days; ±0.9% RSS, 1.2% worst case (0-55°C) for 1 year Source Impedance: 50 ±1 ohm SWR: < 1.02 Harmonic Output: < -60 dBc Sensor Non-Linearity Uncertainty: See Sensor Characteristics Noise Uncertainty: See Sensor Characteristics Calibration Factors: +3 dB to -3 dB in .01 dB steps. These calibration factors are stored in non-volatile memory. When a frequency other than that stored is used, the 4220 linearly interpolates between the cal. factor above and below the frequency entered to obtain a cal. factor. Ranging: Automatic or manual Filtering: Filter times in 0.05 second intervals to 20 seconds Zeroing: Automatic function to calculate, store, and apply zero corrections to each range Display Offset (dBr): -99.99 to 99.99 in 0.01 dB steps Power Consumption: 100, 120, 220, and 240 V, 50-400 Hz, 40 VA Operating Temperature: 0 to 55°C Dimensions: 3.5 in H x 8.25 W x 13.25 D (8.9 cm x 21.0 x 33.7) Optional IEEE-488 Bus: Complies with IEEE-488 and implements: SH1, AH1, T6, L4, SR1, RL1, DC1, and DT1. Accessories required: Power sensor and interconnecting cable The Boonton 4220 is a single channel Power Meter that offers excellent performance. A built-in power reference, coupled with low instrument noise and excellent linearity, allows levels from -70 dB m to +37 dBm to be accurately measured with confidence. A wide choice of power sensors, both coaxial and waveguide, accept frequencies from 100 kHz to 100 GHz. The ability to store complete calibration information for up to four interchangeable sensors means that a variety of applications involving different levels and frequencies can be met without the need for recalibration. The Boonton 4220 is an excellent choice for production requirements because of easy-to-understand and easy-to-operate controls. By adding an optional GPIB, the 4220 can be equally at home in an ATE environment. Its wide level and frequency coverage and selectable filtering speed measurement times, while its 3-1/2 inch, half-rack panel saves valuable space. Simple Operation The setup of the 4220 is clear and concise. Simple key strokes activate an internal 50 MHz power reference and an automatic calibration routine that certifies both sensor and instrument to specified tolerances. Another keystroke provides automatic digital zeroing on all ranges, eliminating zero carryover; the 4220 is now ready to make measurements with confidence. Measurements are displayed on a 4-1/2 digital readout in either dBm or watts. Readings may be offset by a reference value. The reference value may be the last displayed value or an arbitrary value selected to correct for external gain or loss. An analog display is also provided for easy visual interpretation of rapidly changing levels associated with nulling or peaking operations. Ranging is automatic or preset. Preset ranging is particularly useful in speeding ATE measurements when the expected level is known. Selectable filtering is available to optimize measurement speed and display stability. Filter times, in 50 millisecond intervals to 20 seconds, are fully under operator control as either manually entered values or by bus command. Calibration Factor Selection High frequency calibration factors, traceable to the National Institute of Standards and Technology, are provided for each sensor. The values can be entered and displayed by incrementing the up/down buttons in O.D1 dB steps. Subsequent measurements are then automatically corrected for the selected calibration factor. Alternatively, since the calibration factor information has been stored in the instrument's non­ volatile memory, the frequency of measurement can be entered and the 4220 will automatically calculate, display, and correct the measurement for the appropriate calibration factor. Optional GPIB The 4220 is normally supplied without a bus interface so as not to burden the user with the additional cost if ATE applications are not required. However, the instrument may be ordered with an optional full-service GPIB. Complete interrupt capability, with serial poll and service request, is provided for the most efficient use of computer time in large ATE systems. A variety of measurement modes are available over the bus. Three free running modes can be selected to provide continuously updated data, with or without complete filtering, or data that is filtered and settled to within 1% of a final value. Three externally triggered modes provide data that is filtered, filtered and settled, or delayed by a preset time after triggering. Quality Construction for Trouble-Free Operation A combination of careful engineering, quality construction, and automated calibration is your assurance that the 4220 will not only meet or exceed its published specifications on arrival, but for years to come. A useful tool to check the overall performance of the 4220 is the Model 2520 RF Calibrator. This calibrator provides NIST­ traceable 30 MHz levels programmable from - 70 to +20 dBm to a resolution of 0.1 dB. Accuracy is 0.055 dB at 0 dBm and SWR is less than 1.05.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4220 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4220
RF Power Meter 4220
The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Frequency range: 100 kHz to 100 GHz (sensor dependent) Power range: -70 dBm to +37 dBm Stored calibration data for up to 4 sensors, including high frequency calibration factors Optional GPIB Interface Specifications Frequency Range: 100 kHz to 100 GHz, sensor dependent Power Range: -75 dBm to +50 dBm, sensor dependent Power Sensors: Accepts up to 4 sensors with full calibration data, including high frequency calibration factors, stored in non-volatile memory. SENSOR SELECT key accesses sensors with sensor serial number and type displayed. Compatible with all Boonton sensors Dynamic Range: Up to 90 dB with diode sensors; 50 dB with thermocouple sensors. Inputs: Front panel and rear panel SENSOR connectors standard. Rear panel IEEE-488 connector optional. Outputs: Front panel PWR REF connector, 0 dBm, 50 MHz. Rear panel RECORDER BNC connector, 0 to 10 V into 1 Mω. Output impedance is 9.09 kω. May be operated into 1 kω for IV fs Displays: Main data, 4½ digit LED. Cal Factor, 4-digit LED. Analog, proportional to data display Display Units: Absolute, watts and dBm. Relative, dBr Display Resolution: 4½ digits, nW, µW, mW, and W.; 0.01 dB, dBm and dBr Measurement Accuracy: Total accuracy is the sum of the following uncertainties (errors are ± worst case): Instrumentation Uncertainty: 0.32% at fs, 0.54% at 1/10 fs Power Reference Uncertainty: Output Frequency: 50 MHz ±1.5% Output Level: 0 dBm Level Accuracy: ±0.7% (23°C) for 90 days; ±0.9% RSS, 1.2% worst case (0-55°C) for 1 year Source Impedance: 50 ±1 ohm SWR: < 1.02 Harmonic Output: < -60 dBc Sensor Non-Linearity Uncertainty: See Sensor Characteristics Noise Uncertainty: See Sensor Characteristics Calibration Factors: +3 dB to -3 dB in .01 dB steps. These calibration factors are stored in non-volatile memory. When a frequency other than that stored is used, the 4220 linearly interpolates between the cal. factor above and below the frequency entered to obtain a cal. factor. Ranging: Automatic or manual Filtering: Filter times in 0.05 second intervals to 20 seconds Zeroing: Automatic function to calculate, store, and apply zero corrections to each range Display Offset (dBr): -99.99 to 99.99 in 0.01 dB steps Power Consumption: 100, 120, 220, and 240 V, 50-400 Hz, 40 VA Operating Temperature: 0 to 55°C Dimensions: 3.5 in H x 8.25 W x 13.25 D (8.9 cm x 21.0 x 33.7) Optional IEEE-488 Bus: Complies with IEEE-488 and implements: SH1, AH1, T6, L4, SR1, RL1, DC1, and DT1. Accessories required: Power sensor and interconnecting cable The Boonton 4220 is a single channel Power Meter that offers excellent performance. A built-in power reference, coupled with low instrument noise and excellent linearity, allows levels from -70 dB m to +37 dBm to be accurately measured with confidence. A wide choice of power sensors, both coaxial and waveguide, accept frequencies from 100 kHz to 100 GHz. The ability to store complete calibration information for up to four interchangeable sensors means that a variety of applications involving different levels and frequencies can be met without the need for recalibration. The Boonton 4220 is an excellent choice for production requirements because of easy-to-understand and easy-to-operate controls. By adding an optional GPIB, the 4220 can be equally at home in an ATE environment. Its wide level and frequency coverage and selectable filtering speed measurement times, while its 3-1/2 inch, half-rack panel saves valuable space. Simple Operation The setup of the 4220 is clear and concise. Simple key strokes activate an internal 50 MHz power reference and an automatic calibration routine that certifies both sensor and instrument to specified tolerances. Another keystroke provides automatic digital zeroing on all ranges, eliminating zero carryover; the 4220 is now ready to make measurements with confidence. Measurements are displayed on a 4-1/2 digital readout in either dBm or watts. Readings may be offset by a reference value. The reference value may be the last displayed value or an arbitrary value selected to correct for external gain or loss. An analog display is also provided for easy visual interpretation of rapidly changing levels associated with nulling or peaking operations. Ranging is automatic or preset. Preset ranging is particularly useful in speeding ATE measurements when the expected level is known. Selectable filtering is available to optimize measurement speed and display stability. Filter times, in 50 millisecond intervals to 20 seconds, are fully under operator control as either manually entered values or by bus command. Calibration Factor Selection High frequency calibration factors, traceable to the National Institute of Standards and Technology, are provided for each sensor. The values can be entered and displayed by incrementing the up/down buttons in O.D1 dB steps. Subsequent measurements are then automatically corrected for the selected calibration factor. Alternatively, since the calibration factor information has been stored in the instrument's non­ volatile memory, the frequency of measurement can be entered and the 4220 will automatically calculate, display, and correct the measurement for the appropriate calibration factor. Optional GPIB The 4220 is normally supplied without a bus interface so as not to burden the user with the additional cost if ATE applications are not required. However, the instrument may be ordered with an optional full-service GPIB. Complete interrupt capability, with serial poll and service request, is provided for the most efficient use of computer time in large ATE systems. A variety of measurement modes are available over the bus. Three free running modes can be selected to provide continuously updated data, with or without complete filtering, or data that is filtered and settled to within 1% of a final value. Three externally triggered modes provide data that is filtered, filtered and settled, or delayed by a preset time after triggering. Quality Construction for Trouble-Free Operation A combination of careful engineering, quality construction, and automated calibration is your assurance that the 4220 will not only meet or exceed its published specifications on arrival, but for years to come. A useful tool to check the overall performance of the 4220 is the Model 2520 RF Calibrator. This calibrator provides NIST­ traceable 30 MHz levels programmable from - 70 to +20 dBm to a resolution of 0.1 dB. Accuracy is 0.055 dB at 0 dBm and SWR is less than 1.05.

The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Frequency range: 100 kHz to 100 GHz (sensor dependent)
  • Power range: -70 dBm to +37 dBm
  • Stored calibration data for up to 4 sensors, including high frequency calibration factors
  • Optional GPIB Interface

Specifications

  • Frequency Range: 100 kHz to 100 GHz, sensor dependent
  • Power Range: -75 dBm to +50 dBm, sensor dependent
  • Power Sensors: Accepts up to 4 sensors with full calibration data, including high frequency calibration factors, stored in non-volatile memory. SENSOR SELECT key accesses sensors with sensor serial number and type displayed. Compatible with all Boonton sensors
  • Dynamic Range: Up to 90 dB with diode sensors; 50 dB with thermocouple sensors.
  • Inputs: Front panel and rear panel SENSOR connectors standard. Rear panel IEEE-488 connector optional.
  • Outputs: Front panel PWR REF connector, 0 dBm, 50 MHz. Rear panel RECORDER BNC connector, 0 to 10 V into 1 MΩ. Output impedance is 9.09 kΩ. May be operated into 1 kΩ for IV fs
  • Displays: Main data, 4½ digit LED. Cal Factor, 4-digit LED. Analog, proportional to data display
  • Display Units: Absolute, watts and dBm. Relative, dBr
  • Display Resolution: 4½ digits, nW, µW, mW, and W.; 0.01 dB, dBm and dBr
  • Measurement Accuracy: Total accuracy is the sum of the following uncertainties (errors are ± worst case):
  • Instrumentation Uncertainty: 0.32% at fs, 0.54% at 1/10 fs
  • Power Reference Uncertainty: Output Frequency: 50 MHz ±1.5%
  • Output Level: 0 dBm
  • Level Accuracy: ±0.7% (23°C) for 90 days; ±0.9% RSS, 1.2% worst case (0-55°C) for 1 year
  • Source Impedance: 50 ±1 ohm
  • SWR: < 1.02
  • Harmonic Output: < -60 dBc
  • Sensor Non-Linearity Uncertainty: See Sensor Characteristics
  • Noise Uncertainty: See Sensor Characteristics
  • Calibration Factors: +3 dB to -3 dB in .01 dB steps. These calibration factors are stored in non-volatile memory. When a frequency other than that stored is used, the 4220 linearly interpolates between the cal. factor above and below the frequency entered to obtain a cal. factor.
  • Ranging: Automatic or manual
  • Filtering: Filter times in 0.05 second intervals to 20 seconds
  • Zeroing: Automatic function to calculate, store, and apply zero corrections to each range
  • Display Offset (dBr): -99.99 to 99.99 in 0.01 dB steps
  • Power Consumption: 100, 120, 220, and 240 V, 50-400 Hz, 40 VA
  • Operating Temperature: 0 to 55°C
  • Dimensions: 3.5 in H x 8.25 W x 13.25 D (8.9 cm x 21.0 x 33.7)
  • Optional IEEE-488 Bus: Complies with IEEE-488 and implements: SH1, AH1, T6, L4, SR1, RL1, DC1, and DT1.
  • Accessories required: Power sensor and interconnecting cable

The Boonton 4220 is a single channel Power Meter that offers excellent performance. A built-in power reference, coupled with low instrument noise and excellent linearity, allows levels from -70 dB m to +37 dBm to be accurately measured with confidence. A wide choice of power sensors, both coaxial and waveguide, accept frequencies from 100 kHz to 100 GHz. The ability to store complete calibration information for up to four interchangeable sensors means that a variety of applications involving different levels and frequencies can be met without the need for recalibration.

The Boonton 4220 is an excellent choice for production requirements because of easy-to-understand and easy-to-operate controls. By adding an optional GPIB, the 4220 can be equally at home in an ATE environment. Its wide level and frequency coverage and selectable filtering speed measurement times, while its 3-1/2 inch, half-rack panel saves valuable space.

Simple Operation

The setup of the 4220 is clear and concise. Simple key strokes activate an internal 50 MHz power reference and an automatic calibration routine that certifies both sensor and instrument to specified tolerances. Another keystroke provides automatic digital zeroing on all ranges, eliminating zero carryover; the 4220 is now ready to make measurements with confidence. Measurements are displayed on a 4-1/2 digital readout in either dBm or watts. Readings may be offset by a reference value. The reference value may be the last displayed value or an arbitrary value selected to correct for external gain or loss. An analog display is also provided for easy visual interpretation of rapidly changing levels associated with nulling or peaking operations.

Ranging is automatic or preset. Preset ranging is particularly useful in speeding ATE measurements when the expected level is known.

Selectable filtering is available to optimize measurement speed and display stability. Filter times, in 50 millisecond intervals to 20 seconds, are fully under operator control as either manually entered values or by bus command.

Calibration Factor Selection

High frequency calibration factors, traceable to the National Institute of Standards and Technology, are provided for each sensor. The values can be entered and displayed by incrementing the up/down buttons in O.D1 dB steps. Subsequent measurements are then automatically corrected for the selected calibration factor. Alternatively, since the calibration factor information has been stored in the instrument's non­ volatile memory, the frequency of measurement can be entered and the 4220 will automatically calculate, display, and correct the measurement for the appropriate calibration factor.

Optional GPIB

The 4220 is normally supplied without a bus interface so as not to burden the user with the additional cost if ATE applications are not required. However, the instrument may be ordered with an optional full-service GPIB.

Complete interrupt capability, with serial poll and service request, is provided for the most efficient use of computer time in large ATE systems.

A variety of measurement modes are available over the bus. Three free running modes can be selected to provide continuously updated data, with or without complete filtering, or data that is filtered and settled to within 1% of a final value. Three externally triggered modes provide data that is filtered, filtered and settled, or delayed by a preset time after triggering.

Quality Construction for Trouble-Free Operation

A combination of careful engineering, quality construction, and automated calibration is your assurance that the 4220 will not only meet or exceed its published specifications on arrival, but for years to come.

A useful tool to check the overall performance of the 4220 is the Model 2520 RF Calibrator. This calibrator provides NIST­ traceable 30 MHz levels programmable from - 70 to +20 dBm to a resolution of 0.1 dB. Accuracy is 0.055 dB at 0 dBm and SWR is less than 1.05.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4220
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

USB Peak and Pulse Sensors - LB478A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details
RF Power Meter - 4532 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details