Boonton Electronics Corporation RF Power Meter 4230

Description
The 4230 is a RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Measurement range: 10 kHz to 100 GHz (Sensor Dependent) 90-dB dynamic range, depending on sensor -70 dBm to +44 dBm, depending on sensor > 200 measurements per second 5 Digit Display HP437, HP438, and Boonton 4220A emulation Automatically loads sensor data Simple software control IEEE/GPIB The Boonton 4230 is an RF Power Meter with a 10 kHz to 100 GHz measurement range that is dependent on the sensor that is installed in the unit. The above image is for reference only. The image is a representation of the 4230A Series.
Description
The 4230 is a RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Measurement range: 10 kHz to 100 GHz (Sensor Dependent) 90-dB dynamic range, depending on sensor -70 dBm to +44 dBm, depending on sensor > 200 measurements per second 5 Digit Display HP437, HP438, and Boonton 4220A emulation Automatically loads sensor data Simple software control IEEE/GPIB The Boonton 4230 is an RF Power Meter with a 10 kHz to 100 GHz measurement range that is dependent on the sensor that is installed in the unit. The above image is for reference only. The image is a representation of the 4230A Series.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4230 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4230
RF Power Meter 4230
The 4230 is a RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals. Additional Features: Measurement range: 10 kHz to 100 GHz (Sensor Dependent) 90-dB dynamic range, depending on sensor -70 dBm to +44 dBm, depending on sensor > 200 measurements per second 5 Digit Display HP437, HP438, and Boonton 4220A emulation Automatically loads sensor data Simple software control IEEE/GPIB The Boonton 4230 is an RF Power Meter with a 10 kHz to 100 GHz measurement range that is dependent on the sensor that is installed in the unit. The above image is for reference only. The image is a representation of the 4230A Series.

The 4230 is a RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.

Additional Features:

  • Measurement range: 10 kHz to 100 GHz (Sensor Dependent)
  • 90-dB dynamic range, depending on sensor
  • -70 dBm to +44 dBm, depending on sensor
  • > 200 measurements per second
  • 5 Digit Display
  • HP437, HP438, and Boonton 4220A emulation
  • Automatically loads sensor data
  • Simple software control
  • IEEE/GPIB

The Boonton 4230 is an RF Power Meter with a 10 kHz to 100 GHz measurement range that is dependent on the sensor that is installed in the unit.

The above image is for reference only. The image is a representation of the 4230A Series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4230
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 8.00E9 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details
RF Power Meters - 4530 Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface GPIB; RS232; Video
View Details