Boonton Electronics Corporation RF Power Meter 4531

Description
The 4531 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz, Determined by sensor Single channel GPIB, RS-232 Peak Power Measurement Range: -40 to +20 dBm CW Measurement Range: -70 to +20 dBm Relative Offset Range: ±99.99 dB Video Bandwidth: 20 MHz Pulse Repetition Rate: 1.8 MHz max The Boonton 4531 measures the precise peak and average power of today’s complex digitally-modulated carriers. Modulation bandwidths up to 20 MHz are within the range of the 4531, which makes it the best choice for measuring CDMA, W-CDMA, CDMA2000, TDMA, GSM, GSM-EDGE, GPRS, OFDM, HDTV, and UMTS with the flexibility to accommodate new modulation schemes in the future. The 4531 displays periodic and pulse waveforms in graphical format, and a host of automatic measurements characterize the time and power profiles of the pulse. Powerful triggering, effective sampling rates up to 50 MSamples/sec. and programmable cursors give you instantaneous power.
Datasheet
Description
The 4531 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz, Determined by sensor Single channel GPIB, RS-232 Peak Power Measurement Range: -40 to +20 dBm CW Measurement Range: -70 to +20 dBm Relative Offset Range: ±99.99 dB Video Bandwidth: 20 MHz Pulse Repetition Rate: 1.8 MHz max The Boonton 4531 measures the precise peak and average power of today’s complex digitally-modulated carriers. Modulation bandwidths up to 20 MHz are within the range of the 4531, which makes it the best choice for measuring CDMA, W-CDMA, CDMA2000, TDMA, GSM, GSM-EDGE, GPRS, OFDM, HDTV, and UMTS with the flexibility to accommodate new modulation schemes in the future. The 4531 displays periodic and pulse waveforms in graphical format, and a host of automatic measurements characterize the time and power profiles of the pulse. Powerful triggering, effective sampling rates up to 50 MSamples/sec. and programmable cursors give you instantaneous power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4531 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4531
RF Power Meter 4531
The 4531 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz, Determined by sensor Single channel GPIB, RS-232 Peak Power Measurement Range: -40 to +20 dBm CW Measurement Range: -70 to +20 dBm Relative Offset Range: ±99.99 dB Video Bandwidth: 20 MHz Pulse Repetition Rate: 1.8 MHz max The Boonton 4531 measures the precise peak and average power of today’s complex digitally-modulated carriers. Modulation bandwidths up to 20 MHz are within the range of the 4531, which makes it the best choice for measuring CDMA, W-CDMA, CDMA2000, TDMA, GSM, GSM-EDGE, GPRS, OFDM, HDTV, and UMTS with the flexibility to accommodate new modulation schemes in the future. The 4531 displays periodic and pulse waveforms in graphical format, and a host of automatic measurements characterize the time and power profiles of the pulse. Powerful triggering, effective sampling rates up to 50 MSamples/sec. and programmable cursors give you instantaneous power.

The 4531 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 10 Hz to 40 GHz, Determined by sensor
  • Single channel
  • GPIB, RS-232
  • Peak Power Measurement Range: -40 to +20 dBm
  • CW Measurement Range: -70 to +20 dBm
  • Relative Offset Range: ±99.99 dB
  • Video Bandwidth: 20 MHz
  • Pulse Repetition Rate: 1.8 MHz max

The Boonton 4531 measures the precise peak and average power of today’s complex digitally-modulated carriers. Modulation bandwidths up to 20 MHz are within the range of the 4531, which makes it the best choice for measuring CDMA, W-CDMA, CDMA2000, TDMA, GSM, GSM-EDGE, GPRS, OFDM, HDTV, and UMTS with the flexibility to accommodate new modulation schemes in the future.

The 4531 displays periodic and pulse waveforms in graphical format, and a host of automatic measurements characterize the time and power profiles of the pulse. Powerful triggering, effective sampling rates up to 50 MSamples/sec. and programmable cursors give you instantaneous power.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4531
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5954L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 5.40E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF High Power Calorimeter with Chiller - 1314 - TEGAM, Inc.
Specs
Form Factor Bench top; Rack mount
Display Type Digital
Real Power 10 to 250 watts
View Details
RF Power Meters - 4500B Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details