Boonton Electronics Corporation RF Power Meter 4532

Description
The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz GPIB - SCPI / RS232 commands The Boonton 4532 RF Power Meter combines the accuracy of a laboratory-grade instrument with the speed required for production test. The Boonton 4532 employs proprietary measurement techniques that accurately measure digitally-modulated signals, faster, than any other RF power meters on the market. So whether you’re measuring CW power or the peak power of W-CDMA or HDTV signals, Boonton’s dual-channel Model 4532 is the logical choice for high-volume production test.
Datasheet
Description
The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz GPIB - SCPI / RS232 commands The Boonton 4532 RF Power Meter combines the accuracy of a laboratory-grade instrument with the speed required for production test. The Boonton 4532 employs proprietary measurement techniques that accurately measure digitally-modulated signals, faster, than any other RF power meters on the market. So whether you’re measuring CW power or the peak power of W-CDMA or HDTV signals, Boonton’s dual-channel Model 4532 is the logical choice for high-volume production test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 4532 - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
4532
RF Power Meter 4532
The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchro nous Triggering Dual-channel statistical measurements (CDF/PDF) Modulation bandwidth to 20 MHz GPIB - SCPI / RS232 commands The Boonton 4532 RF Power Meter combines the accuracy of a laboratory-grade instrument with the speed required for production test. The Boonton 4532 employs proprietary measurement techniques that accurately measure digitally-modulated signals, faster, than any other RF power meters on the market. So whether you’re measuring CW power or the peak power of W-CDMA or HDTV signals, Boonton’s dual-channel Model 4532 is the logical choice for high-volume production test.

The 4532 is a used RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 10 Hz to 40 GHz
  • Dynamic Range: Peak Power >60 dB CW Power -90 dB
  • Synchronous/Asynchronous Triggering
  • Dual-channel statistical measurements (CDF/PDF)
  • Modulation bandwidth to 20 MHz
  • GPIB - SCPI / RS232 commands

The Boonton 4532 RF Power Meter combines the accuracy of a laboratory-grade instrument with the speed required for production test. The Boonton 4532 employs proprietary measurement techniques that accurately measure digitally-modulated signals, faster, than any other RF power meters on the market. So whether you’re measuring CW power or the peak power of W-CDMA or HDTV signals, Boonton’s dual-channel Model 4532 is the logical choice for high-volume production test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 4532
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 1.00E6 to 8.00E9 Hz
View Details
RF Power Meter - 4531 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meter - GEMINI™ 5540A - TEGAM, Inc.
Specs
Form Factor Handheld
Display Type Digital
Real Power 3 to 10000 watts
View Details