Win Source Electronics Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF LT6703HVHS5-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020444-LT6703HVHS5-3 #TRMPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 13.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020444-LT6703HVHS5-3 #TRMPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 13.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF - LT6703HVHS5-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF
LT6703HVHS5-3#TRMPBF
Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF LT6703HVHS5-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020444-LT6703HVHS5-3 #TRMPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 17μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 13.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 1.4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020444-LT6703HVHS5-3#TRMPBF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 17μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 13.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 1.4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703HVHS5-3#TRMPBF
Product Name Linear - Linear - Comparators - LT6703HVHS5-3#TRMPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details
Linear - Linear - Comparators - LT1671IS8#PBF - LT1671IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details