Win Source Electronics Linear - Linear - Comparators - LT1671IS8#PBF LT1671IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140558-LT1671IS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140558-LT1671IS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1671IS8#PBF - LT1671IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1671IS8#PBF
LT1671IS8#PBF
Linear - Linear - Comparators - LT1671IS8#PBF LT1671IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 140558-LT1671IS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 0.28μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR Propagation Delay (Max): 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 140558-LT1671IS8#PBF
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 2.5mV @ ±5V
Current - Input Bias (Max): 0.28μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR, 85dB PSRR
Propagation Delay (Max): 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1671IS8#PBF
Product Name Linear - Linear - Comparators - LT1671IS8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1394CS8#PBF - LT1394CS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details
Linear - Linear - Comparators - LT6703HVCS5-3#TRPBF - LT6703HVCS5-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details