Win Source Electronics Linear - Linear - Comparators - LT1715CMS#PBF LT1715CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072317-LT1715CMS#PBF Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 9ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072317-LT1715CMS#PBF Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 9ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1715CMS#PBF
LT1715CMS#PBF
Linear - Linear - Comparators - LT1715CMS#PBF LT1715CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 072317-LT1715CMS#PBF Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 2.5mV @ ±5V Current - Input Bias (Max): 6μA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 9ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 12 V

Manufacturer: Linear Technology
Win Source Part Number: 072317-LT1715CMS#PBF
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2.5mV @ ±5V
Current - Input Bias (Max): 6μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 9ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 12 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1715CMS#PBF
Product Name Linear - Linear - Comparators - LT1715CMS#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT6703HVHS5-3 - LT6703HVHS5-3 - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; TSOT-23-5
View Details
Linear - Linear - Comparators - LT1394IS8#PBF - LT1394IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details