Win Source Electronics Linear - Linear - Comparators - LTC6752HUD-3#PBF LTC6752HUD-3#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810437-LTC6752HUD-3# PBF Packaging: Tray Type: General Purpose Mounting Style: SMD Output Type: CMOS Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.45V ~ 5.25V Current - Output (Typ): 19mA at 5V Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFQFN Exposed Pad Voltage - Input Offset (Maximum): 5.5mV at 5V Current - Input Bias (Maximum): 1.6μA at 5V Propagation Delay (Maximum): 5.3ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2.65mA Part Number Series: LTC6752
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810437-LTC6752HUD-3# PBF Packaging: Tray Type: General Purpose Mounting Style: SMD Output Type: CMOS Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.45V ~ 5.25V Current - Output (Typ): 19mA at 5V Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFQFN Exposed Pad Voltage - Input Offset (Maximum): 5.5mV at 5V Current - Input Bias (Maximum): 1.6μA at 5V Propagation Delay (Maximum): 5.3ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2.65mA Part Number Series: LTC6752
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LTC6752HUD-3#PBF - LTC6752HUD-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LTC6752HUD-3#PBF
LTC6752HUD-3#PBF
Linear - Linear - Comparators - LTC6752HUD-3#PBF LTC6752HUD-3#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810437-LTC6752HUD-3# PBF Packaging: Tray Type: General Purpose Mounting Style: SMD Output Type: CMOS Number of Elements: 1 Voltage - Supply, Single/Dual (±): 2.45V ~ 5.25V Current - Output (Typ): 19mA at 5V Supplier Device Package: 12-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-WFQFN Exposed Pad Voltage - Input Offset (Maximum): 5.5mV at 5V Current - Input Bias (Maximum): 1.6μA at 5V Propagation Delay (Maximum): 5.3ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 121 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2.65mA Part Number Series: LTC6752

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810437-LTC6752HUD-3#PBF
Packaging: Tray
Type: General Purpose
Mounting Style: SMD
Output Type: CMOS
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.45V ~ 5.25V
Current - Output (Typ): 19mA at 5V
Supplier Device Package: 12-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-WFQFN Exposed Pad
Voltage - Input Offset (Maximum): 5.5mV at 5V
Current - Input Bias (Maximum): 1.6μA at 5V
Propagation Delay (Maximum): 5.3ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 121
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.65mA
Part Number Series: LTC6752

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LTC6752HUD-3#PBF
Product Name Linear - Linear - Comparators - LTC6752HUD-3#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1116CS8#PBF - LT1116CS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1016CN8 - LT1016CN8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-PDIP
View Details
Linear - Linear - Comparators - LT1720IMS8#TRPBF - LT1720IMS8#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 6 V
Package Type Other; 8-MSOP
View Details