Win Source Electronics Linear - Linear - Comparators - LT6703IDC-3#TRPBF LT6703IDC-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060209-LT6703IDC-3# TRPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 3-DFN (2x2) Supply Voltage - Operating: 1.4 V to 18 V Alternative Parts (Cross-Reference): LT6703IDC-3#PBF; LT6703IDC-3#TRMPBF; LT6703CDC-3#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060209-LT6703IDC-3# TRPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 3-DFN (2x2) Supply Voltage - Operating: 1.4 V to 18 V Alternative Parts (Cross-Reference): LT6703IDC-3#PBF; LT6703IDC-3#TRMPBF; LT6703CDC-3#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT6703IDC-3#TRPBF
LT6703IDC-3#TRPBF
Linear - Linear - Comparators - LT6703IDC-3#TRPBF LT6703IDC-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060209-LT6703IDC-3# TRPBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 1 Current - Quiescent (Max): 15μA Current - Input Bias (Max): 0.01μA @ 18V Propagation Delay (Max): 29μs Hysteresis: 11.5mV Family Name: LT6703-3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 3-DFN (2x2) Supply Voltage - Operating: 1.4 V to 18 V Alternative Parts (Cross-Reference): LT6703IDC-3#PBF; LT6703IDC-3#TRMPBF; LT6703CDC-3#TRPBF; Introduction Date: February 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060209-LT6703IDC-3#TRPBF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 15μA
Current - Input Bias (Max): 0.01μA @ 18V
Propagation Delay (Max): 29μs
Hysteresis: 11.5mV
Family Name: LT6703-3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 3-DFN (2x2)
Supply Voltage - Operating: 1.4 V to 18 V
Alternative Parts (Cross-Reference): LT6703IDC-3#PBF; LT6703IDC-3#TRMPBF; LT6703CDC-3#TRPBF;
Introduction Date: February 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT6703IDC-3#TRPBF
Product Name Linear - Linear - Comparators - LT6703IDC-3#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1671CMS8#PBF - LT1671CMS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-MSOP
View Details
Linear - Linear - Comparators - LT1018CS8#PBF - LT1018CS8#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1018CS8#TRPBF - LT1018CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details