Win Source Electronics Linear - Linear - Comparators - LT1116CS8#PBF LT1116CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020214-LT1116CS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4375HESD+; HMC675LP3E; LT1116CS8#PBF; LT1671CS8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020214-LT1116CS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4375HESD+; HMC675LP3E; LT1116CS8#PBF; LT1671CS8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1116CS8#PBF - LT1116CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1116CS8#PBF
LT1116CS8#PBF
Linear - Linear - Comparators - LT1116CS8#PBF LT1116CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020214-LT1116CS8#PBF Packaging: Tube/Rail Type: with Latch Mounting: SMD (SMT) Output Type: CMOS, Complementary, TTL Number of Elements: 1 Current - Quiescent (Max): 38mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 20μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR Propagation Delay (Max): 16ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Alternative Parts (Cross-Reference): MAX4375HESD+; HMC675LP3E; LT1116CS8#PBF; LT1671CS8; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020214-LT1116CS8#PBF
Packaging: Tube/Rail
Type: with Latch
Mounting: SMD (SMT)
Output Type: CMOS, Complementary, TTL
Number of Elements: 1
Current - Quiescent (Max): 38mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 20μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 90dB CMRR, 75dB PSRR
Propagation Delay (Max): 16ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX4375HESD+; HMC675LP3E; LT1116CS8#PBF; LT1671CS8;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1116CS8#PBF
Product Name Linear - Linear - Comparators - LT1116CS8#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1017CS8#TRPBF - LT1017CS8#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.1 V to 40 V, ±0.55 V to 20 V
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1016IS8#TRPBF - LT1016IS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details