Win Source Electronics Linear - Linear - Comparators - LT1720IMS8#TRPBF LT1720IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135951-LT1720IMS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 7mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 6μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 10ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135951-LT1720IMS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 7mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 6μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 10ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1720IMS8#TRPBF - LT1720IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1720IMS8#TRPBF
LT1720IMS8#TRPBF
Linear - Linear - Comparators - LT1720IMS8#TRPBF LT1720IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135951-LT1720IMS8#TR PBF Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Rail-to-Rail, TTL Number of Elements: 2 Current - Quiescent (Max): 7mA Voltage - Input Offset (Max): 3mV @ 5V Current - Input Bias (Max): 6μA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR Propagation Delay (Max): 10ns Hysteresis: 7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 6 V

Manufacturer: Linear Technology
Win Source Part Number: 135951-LT1720IMS8#TRPBF
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Rail-to-Rail, TTL
Number of Elements: 2
Current - Quiescent (Max): 7mA
Voltage - Input Offset (Max): 3mV @ 5V
Current - Input Bias (Max): 6μA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1720IMS8#TRPBF
Product Name Linear - Linear - Comparators - LT1720IMS8#TRPBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1016IN8 - LT1016IN8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-PDIP
View Details
Linear - Linear - Comparators - LT1016IS8#PBF - LT1016IS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details