Win Source Electronics Linear - Linear - Comparators - LT319AN#PBF LT319AN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781002-LT319AN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 CMRR, PSRR (Typ): 106dB CMRR Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Maximum Quiescent Current: 4.3mA Voltage - Input Offset (Maximum): 1mV @ ±15V Current - Input Bias (Maximum): 0.5μA @ ±15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781002-LT319AN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 CMRR, PSRR (Typ): 106dB CMRR Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Maximum Quiescent Current: 4.3mA Voltage - Input Offset (Maximum): 1mV @ ±15V Current - Input Bias (Maximum): 0.5μA @ ±15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT319AN#PBF - LT319AN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT319AN#PBF
LT319AN#PBF
Linear - Linear - Comparators - LT319AN#PBF LT319AN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781002-LT319AN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Output Type: Open-Collector, Open-Emitter, TTL Number of Elements: 2 CMRR, PSRR (Typ): 106dB CMRR Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V Maximum Quiescent Current: 4.3mA Voltage - Input Offset (Maximum): 1mV @ ±15V Current - Input Bias (Maximum): 0.5μA @ ±15V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781002-LT319AN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Output Type: Open-Collector, Open-Emitter, TTL
Number of Elements: 2
CMRR, PSRR (Typ): 106dB CMRR
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Maximum Quiescent Current: 4.3mA
Voltage - Input Offset (Maximum): 1mV @ ±15V
Current - Input Bias (Maximum): 0.5μA @ ±15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT319AN#PBF
Product Name Linear - Linear - Comparators - LT319AN#PBF
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1671IS8#TRPBF - LT1671IS8#TRPBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703CDC-3#TRPBF - LT6703CDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details
Linear - Linear - Comparators - LT1715CMS#PBF - LT1715CMS#PBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 2.7 V to 12 V
Package Type Other; 10-MSOP
View Details