Win Source Electronics Linear - Linear - Comparators - LT1017CN8 LT1017CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072160-LT1017CN8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 75mA @ 40V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072160-LT1017CN8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 75mA @ 40V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LT1017CN8 - LT1017CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LT1017CN8
LT1017CN8
Linear - Linear - Comparators - LT1017CN8 LT1017CN8
Manufacturer: Linear Technology Win Source Part Number: 072160-LT1017CN8 Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: Pull Up Number of Elements: 2 Current - Quiescent (Max): 60μA Voltage - Input Offset (Max): 1mV @ ±20V Current - Input Bias (Max): 0.015μA @ ±20V Current - Output (Typ): 75mA @ 40V CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR Propagation Delay (Max): 22μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial

Manufacturer: Linear Technology
Win Source Part Number: 072160-LT1017CN8
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: Pull Up
Number of Elements: 2
Current - Quiescent (Max): 60μA
Voltage - Input Offset (Max): 1mV @ ±20V
Current - Input Bias (Max): 0.015μA @ ±20V
Current - Output (Typ): 75mA @ 40V
CMRR, PSRR (Typ): 115dB CMRR, 110dB PSRR
Propagation Delay (Max): 22μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.1 V to 40 V, ±0.55 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LT1017CN8
Product Name Linear - Linear - Comparators - LT1017CN8
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1116CS8#PBF - LT1116CS8#PBF - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT1016IS8 - LT1016IS8 - Win Source Electronics
Specs
Type Identity
Package Type Other; 8-SOIC
View Details
Linear - Linear - Comparators - LT6703IDC-3#TRPBF - LT6703IDC-3#TRPBF - Win Source Electronics
Specs
Type Identity
Supply Voltage Other; 1.4 V to 18 V
Package Type Other; 3-DFN (2x2)
View Details