Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 979980-PLN-20-36

Description
Win Source Part Number: 979980-PLN-20-36 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 20 W Voltage - Output: 27 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 979980-PLN-20-36 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 20 W Voltage - Output: 27 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 979980-PLN-20-36 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
979980-PLN-20-36
Power Supplies - External/Internal (Off-Board) - LED Drivers 979980-PLN-20-36
Win Source Part Number: 979980-PLN-20-36 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLN-20 (20W) Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 60 Ratings: IP64 Power (Watts): 20 W Voltage - Output: 27 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 550mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 277VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 60°C Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: PLN-20 Approval Agency: CB, CE, cURus, PSE, TUV

Win Source Part Number: 979980-PLN-20-36
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PLN-20 (20W)
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 60
Ratings: IP64
Power (Watts): 20 W
Voltage - Output: 27 ~ 36V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 550mA
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 277VAC
Efficiency: 83%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 60°C
Dimension: 5.85" L x 1.52" W x 1.10" H (148.5mm x 38.5mm x 28.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: PLN-20
Approval Agency: CB, CE, cURus, PSE, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 979980-PLN-20-36
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - HBG-100-48A - 873225-HBG-100-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
View Details
PMIC - PMIC - LED Drivers - LT3755EUD#TRPBF - 140561-LT3755EUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1016575-ELG-200-12A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
Board Mount LED Drivers - LT3909EMSE#PBF - 781319-LT3909EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details