Win Source Electronics PMIC - PMIC - LED Drivers - LT3797EUKG#PBF 1059689-LT3797EUKG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059689-LT3797EUKG#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-QFN (7x8) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059689-LT3797EUKG#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-QFN (7x8) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF
1059689-LT3797EUKG#PBF
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF 1059689-LT3797EUKG#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059689-LT3797EUKG#P BF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 3 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 52-QFN (7x8) Maximum Supply Voltage: 40V Operating Input Voltage(Min): 2.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059689-LT3797EUKG#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-QFN (7x8)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059689-LT3797EUKG#PBF
Product Name PMIC - PMIC - LED Drivers - LT3797EUKG#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS-1#TRPBF - 781119-LT3519EMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1016575-ELG-200-12A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
Board Mount LED Drivers - LT3519EMS#TRPBF - 781117-LT3519EMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3519IMS#PBF - 781120-LT3519IMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details