Win Source Electronics PMIC - PMIC - LED Drivers - LT3477EUF#TRPBF 116811-LT3477EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 116811-LT3477EUF#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 116811-LT3477EUF#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3477EUF#TRPBF - 116811-LT3477EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3477EUF#TRPBF
116811-LT3477EUF#TRPBF
PMIC - PMIC - LED Drivers - LT3477EUF#TRPBF 116811-LT3477EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 116811-LT3477EUF#TRP BF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 116811-LT3477EUF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 3.5MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 3A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 116811-LT3477EUF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3477EUF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3799EMSE-1#PBF - 781298-LT3799EMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT8391EUFD#PBF - 781659-LT8391EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details