Win Source Electronics PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF 111225-LTC3205XEUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 111225-LTC3205XEUF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 111225-LTC3205XEUF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF - 111225-LTC3205XEUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF
111225-LTC3205XEUF#PBF
PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF 111225-LTC3205XEUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 111225-LTC3205XEUF#P BF Packaging: Tube/Rail Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 9 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.8V Channel Output Current: 250mA

Manufacturer: Linear Technology
Win Source Part Number: 111225-LTC3205XEUF#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 9
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 250mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 111225-LTC3205XEUF#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3205XEUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1052537-LCM-40 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF - 103715-LT3465ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3763HFE#PBF - 719129-LT3763HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3496HUFD#PBF - 781066-LT3496HUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details