Win Source Electronics PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF 302861-LT3590EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302861-LT3590EDC#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302861-LT3590EDC#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF - 302861-LT3590EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF
302861-LT3590EDC#TRPBF
PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF 302861-LT3590EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302861-LT3590EDC#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Signage Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 80mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 302861-LT3590EDC#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Signage
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 80mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302861-LT3590EDC#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3590EDC#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519EMS-1#TRPBF - 781119-LT3519EMS-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755EUD-1#PBF - 1059624-LT3755EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-2 - 94957-LT3756EMSE-2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details