Win Source Electronics RF Mixers - LT5579IUH#TRPBF 95162-LT5579IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95162-LT5579IUH#TRPB F Packaging: Reel - TR Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95162-LT5579IUH#TRPB F Packaging: Reel - TR Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5579IUH#TRPBF - 95162-LT5579IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5579IUH#TRPBF
95162-LT5579IUH#TRPBF
RF Mixers - LT5579IUH#TRPBF 95162-LT5579IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 95162-LT5579IUH#TRPB F Packaging: Reel - TR Frequency: 1.5GHz to 3.8GHz Gain: 2.6dB Noise Figure: 9.9dB RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (5x5) Supply Voltage - Operating: 3.15 V to 3.6 V Operating Supply Current: 250mA

Manufacturer: Linear Technology
Win Source Part Number: 95162-LT5579IUH#TRPBF
Packaging: Reel - TR
Frequency: 1.5GHz to 3.8GHz
Gain: 2.6dB
Noise Figure: 9.9dB
RF Type: Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (5x5)
Supply Voltage - Operating: 3.15 V to 3.6 V
Operating Supply Current: 250mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95162-LT5579IUH#TRPBF
Product Name RF Mixers - LT5579IUH#TRPBF
Package Type 24-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5511EFE#PBF - 132976-LT5511EFE#PBF - Win Source Electronics
Specs
Package Type 16-TSSOP-EP
RF 10 to 3000 MHz
View Details
RF Mixers - LT5512EUF#PBF - 118702-LT5512EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Specs
RF 800 to 2500 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details