Win Source Electronics RF Mixers - LT5521EUF LT5521EUF#PBF-195136

Description
Manufacturer: Linear Technology Win Source Part Number: LT5521EUF#PBF-195136 Series: LT5521 Packaging: Tube Frequency: 10MHz ~ 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB Current - Supply: 98mA RF Type: Cellular, PHS, UMTS, WCDMA Part Status: Active Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Voltage - Supply: 3.15 V ~ 5.25 V Supplier Device Package: 16-QFN (4x4) Case: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: LT5521EUF#PBF-195136 Series: LT5521 Packaging: Tube Frequency: 10MHz ~ 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB Current - Supply: 98mA RF Type: Cellular, PHS, UMTS, WCDMA Part Status: Active Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Voltage - Supply: 3.15 V ~ 5.25 V Supplier Device Package: 16-QFN (4x4) Case: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5521EUF - LT5521EUF#PBF-195136 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5521EUF
LT5521EUF#PBF-195136
RF Mixers - LT5521EUF LT5521EUF#PBF-195136
Manufacturer: Linear Technology Win Source Part Number: LT5521EUF#PBF-195136 Series: LT5521 Packaging: Tube Frequency: 10MHz ~ 3.7GHz Gain: -0.5dB Noise Figure: 12.5dB Current - Supply: 98mA RF Type: Cellular, PHS, UMTS, WCDMA Part Status: Active Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Voltage - Supply: 3.15 V ~ 5.25 V Supplier Device Package: 16-QFN (4x4) Case: 16-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: LT5521EUF#PBF-195136
Series: LT5521
Packaging: Tube
Frequency: 10MHz ~ 3.7GHz
Gain: -0.5dB
Noise Figure: 12.5dB
Current - Supply: 98mA
RF Type: Cellular, PHS, UMTS, WCDMA
Part Status: Active
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 3.15 V ~ 5.25 V
Supplier Device Package: 16-QFN (4x4)
Case: 16-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number LT5521EUF#PBF-195136
Product Name RF Mixers - LT5521EUF
RF 10 to 3700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5567IUF#PBF - 135588-LTC5567IUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5526EUF#PBF - 1059924-LT5526EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 2000 MHz
View Details
RF Mixers - LT5522EUF#TR - 95140-LT5522EUF#TR - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details