Win Source Electronics RF Mixers - LTC5569IUF#PBF 784211-LTC5569IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784211-LTC5569IUF#PB F Packaging: Tube Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3.3V Gain: 2dB Noise Figure: 11.7dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5569 Categories: RF/IF and RFID Operating Supply Current: 180mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784211-LTC5569IUF#PB F Packaging: Tube Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3.3V Gain: 2dB Noise Figure: 11.7dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5569 Categories: RF/IF and RFID Operating Supply Current: 180mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5569IUF#PBF
784211-LTC5569IUF#PBF
RF Mixers - LTC5569IUF#PBF 784211-LTC5569IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 784211-LTC5569IUF#PB F Packaging: Tube Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3.3V Gain: 2dB Noise Figure: 11.7dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5569 Categories: RF/IF and RFID Operating Supply Current: 180mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784211-LTC5569IUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Frequency: 300MHz ~ 4GHz
Operating Supply Voltage: 3.3V
Gain: 2dB
Noise Figure: 11.7dB
RF Type: General
Secondary Attributes: Down Converter
Number of Mixers: 2
Family Name: LTC5569
Categories: RF/IF and RFID
Operating Supply Current: 180mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ;
Introduction Date: May 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784211-LTC5569IUF#PBF
Product Name RF Mixers - LTC5569IUF#PBF
RF 300 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5567IUF#PBF - 135588-LTC5567IUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LTC5542IUH#PBF - 784209-LTC5542IUH#PBF - Win Source Electronics
Specs
RF 1600 to 2700 MHz
View Details
RF Mixers - LTC5577IUF#PBF - 784212-LTC5577IUF#PBF - Win Source Electronics
Specs
RF 300 to 6000 MHz
View Details