Win Source Electronics RF Mixers - LT5578IUH#PBF 809784-LT5578IUH#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809784-LT5578IUH#PBF Packaging: Tube Frequency: 400MHz ~ 2.7GHz Gain: 1.4dB Noise Figure: 8.6dB Current - Supply: 170mA RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LT5578
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809784-LT5578IUH#PBF Packaging: Tube Frequency: 400MHz ~ 2.7GHz Gain: 1.4dB Noise Figure: 8.6dB Current - Supply: 170mA RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LT5578
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5578IUH#PBF
809784-LT5578IUH#PBF
RF Mixers - LT5578IUH#PBF 809784-LT5578IUH#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809784-LT5578IUH#PBF Packaging: Tube Frequency: 400MHz ~ 2.7GHz Gain: 1.4dB Noise Figure: 8.6dB Current - Supply: 170mA RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-WQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LT5578

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809784-LT5578IUH#PBF
Packaging: Tube
Frequency: 400MHz ~ 2.7GHz
Gain: 1.4dB
Noise Figure: 8.6dB
Current - Supply: 170mA
RF Type: GSM, ISM, PCS, WCDMA
Secondary Attributes: Up Converter
Number of Mixers: 1
Supplier Device Package: 24-QFN (5x5)
Manufacturer Package: 24-WQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: LT5578

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 809784-LT5578IUH#PBF
Product Name RF Mixers - LT5578IUH#PBF
RF 400 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5560EDD#TRPBF - 95154-LT5560EDD#TRPBF - Win Source Electronics
Specs
Package Type 8-DFN (3x3)
RF 0.0100 to 4000 MHz
View Details
RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details
RF Mixers - LTC5577IUF#PBF - 784212-LTC5577IUF#PBF - Win Source Electronics
Specs
RF 300 to 6000 MHz
View Details
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details