Win Source Electronics RF Mixers - LTC5567IUF#PBF 135588-LTC5567IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135588-LTC5567IUF#PB F Packaging: Tube/Rail Frequency: 300MHz to 4GHz Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 105mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135588-LTC5567IUF#PB F Packaging: Tube/Rail Frequency: 300MHz to 4GHz Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 105mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5567IUF#PBF - 135588-LTC5567IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5567IUF#PBF
135588-LTC5567IUF#PBF
RF Mixers - LTC5567IUF#PBF 135588-LTC5567IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 135588-LTC5567IUF#PB F Packaging: Tube/Rail Frequency: 300MHz to 4GHz Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 105mA

Manufacturer: Linear Technology
Win Source Part Number: 135588-LTC5567IUF#PBF
Packaging: Tube/Rail
Frequency: 300MHz to 4GHz
Gain: 1.9dB
Noise Figure: 14.6dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 105mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 135588-LTC5567IUF#PBF
Product Name RF Mixers - LTC5567IUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Specs
RF 700 to 1400 MHz
View Details
RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Specs
RF 1300 to 2300 MHz
View Details
RF Mixers - LTC5569IUF#TRPBF - 127068-LTC5569IUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LTC5567IUF#TRPBF - 784210-LTC5567IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details