Win Source Electronics RF Mixers - LT5560EDD#TRPBF 95154-LT5560EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95154-LT5560EDD#TRPB F Packaging: Reel - TR Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Family Name: LT5560 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) SN761688PW; TA4107FTE12L; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95154-LT5560EDD#TRPB F Packaging: Reel - TR Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Family Name: LT5560 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) SN761688PW; TA4107FTE12L; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5560EDD#TRPBF - 95154-LT5560EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5560EDD#TRPBF
95154-LT5560EDD#TRPBF
RF Mixers - LT5560EDD#TRPBF 95154-LT5560EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 95154-LT5560EDD#TRPB F Packaging: Reel - TR Frequency: 10kHz to 4GHz Gain: 2.4dB Noise Figure: 9.3dB RF Type: CATV, DBS, PHS, UHF, VHF Secondary Attributes: Up/Down Converter Number of Mixers: 1 Family Name: LT5560 Categories: RF/IF and RFID Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 5.3 V Operating Supply Current: 12mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) SN761688PW; TA4107FTE12L; Introduction Date: April 10, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 95154-LT5560EDD#TRPBF
Packaging: Reel - TR
Frequency: 10kHz to 4GHz
Gain: 2.4dB
Noise Figure: 9.3dB
RF Type: CATV, DBS, PHS, UHF, VHF
Secondary Attributes: Up/Down Converter
Number of Mixers: 1
Family Name: LT5560
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.3 V
Operating Supply Current: 12mA
Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) SN761688PW; TA4107FTE12L;
Introduction Date: April 10, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95154-LT5560EDD#TRPBF
Product Name RF Mixers - LT5560EDD#TRPBF
Package Type 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details
RF Mixers - LT5521EUF#TRPBF - 302941-LT5521EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 10 to 3700 MHz
View Details
RF Mixers - LT5527EUF#TRPBF - 1059925-LT5527EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3700 MHz
View Details