Win Source Electronics RF Mixers - LT5526EUF#TRPBF 95144-LT5526EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 95144-LT5526EUF#TRPB F Packaging: Reel - TR Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 95144-LT5526EUF#TRPB F Packaging: Reel - TR Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5526EUF#TRPBF - 95144-LT5526EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5526EUF#TRPBF
95144-LT5526EUF#TRPBF
RF Mixers - LT5526EUF#TRPBF 95144-LT5526EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 95144-LT5526EUF#TRPB F Packaging: Reel - TR Frequency: 1kHz to 2GHz Gain: 0.6dB Noise Figure: 11dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA

Manufacturer: Linear Technology
Win Source Part Number: 95144-LT5526EUF#TRPBF
Packaging: Reel - TR
Frequency: 1kHz to 2GHz
Gain: 0.6dB
Noise Figure: 11dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.6 V to 5.3 V
Operating Supply Current: 33mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 95144-LT5526EUF#TRPBF
Product Name RF Mixers - LT5526EUF#TRPBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5521EUF - LT5521EUF#PBF-195136 - Win Source Electronics
Specs
RF 10 to 3700 MHz
View Details
RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details
RF Mixers - LT5560EDD#TRPBF - 95154-LT5560EDD#TRPBF - Win Source Electronics
Specs
Package Type 8-DFN (3x3)
RF 0.0100 to 4000 MHz
View Details
RF Mixers - LT5511EFE#PBF - 132976-LT5511EFE#PBF - Win Source Electronics
Specs
Package Type 16-TSSOP-EP
RF 10 to 3000 MHz
View Details