Win Source Electronics RF Mixers - LT5525EUF#PBF 1059921-LT5525EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059921-LT5525EUF#PB F Packaging: Tube/Rail Frequency: 800MHz to 2.5GHz Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059921-LT5525EUF#PB F Packaging: Tube/Rail Frequency: 800MHz to 2.5GHz Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5525EUF#PBF - 1059921-LT5525EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5525EUF#PBF
1059921-LT5525EUF#PBF
RF Mixers - LT5525EUF#PBF 1059921-LT5525EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059921-LT5525EUF#PB F Packaging: Tube/Rail Frequency: 800MHz to 2.5GHz Gain: -1.9dB Noise Figure: 15.1dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3.6 V to 5.3 V Operating Supply Current: 33mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059921-LT5525EUF#PBF
Packaging: Tube/Rail
Frequency: 800MHz to 2.5GHz
Gain: -1.9dB
Noise Figure: 15.1dB
RF Type: General Purpose
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3.6 V to 5.3 V
Operating Supply Current: 33mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1059921-LT5525EUF#PBF
Product Name RF Mixers - LT5525EUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5520EUF#TRPBF - 108212-LT5520EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1300 to 2300 MHz
View Details
RF Mixers - LT5522EUF#TRPBF - 95141-LT5522EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5557EUF#PBF - 1059930-LT5557EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details
RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Specs
RF 700 to 1400 MHz
View Details