Win Source Electronics RF Mixers - LT5522EUF#PBF 1059919-LT5522EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059919-LT5522EUF#PB F Packaging: Tube/Rail Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5522 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) ; BGX7221HN; SN761688PW; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059919-LT5522EUF#PB F Packaging: Tube/Rail Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5522 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) ; BGX7221HN; SN761688PW; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5522EUF#PBF - 1059919-LT5522EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5522EUF#PBF
1059919-LT5522EUF#PBF
RF Mixers - LT5522EUF#PBF 1059919-LT5522EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059919-LT5522EUF#PB F Packaging: Tube/Rail Frequency: 400MHz to 2.7GHz Gain: -0.2dB Noise Figure: 13.9dB RF Type: Cellular, PCS, UMTS Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LT5522 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 68mA Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) ; BGX7221HN; SN761688PW; Introduction Date: September 10, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059919-LT5522EUF#PBF
Packaging: Tube/Rail
Frequency: 400MHz to 2.7GHz
Gain: -0.2dB
Noise Figure: 13.9dB
RF Type: Cellular, PCS, UMTS
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LT5522
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 68mA
Alternative Parts (Cross-Reference): UPC1685G; TA4107F(TE12L,F) ; BGX7221HN; SN761688PW;
Introduction Date: September 10, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1059919-LT5522EUF#PBF
Product Name RF Mixers - LT5522EUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details
RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Specs
RF 700 to 1400 MHz
View Details
RF Mixers - LT5579IUH#TRPBF - 95162-LT5579IUH#TRPBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details
RF Mixers - LT5511EFE#PBF - 132976-LT5511EFE#PBF - Win Source Electronics
Specs
Package Type 16-TSSOP-EP
RF 10 to 3000 MHz
View Details