Win Source Electronics RF Mixers - LTC5551IUF#TRPBF 754467-LTC5551IUF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754467-LTC5551IUF#TR PBF Packaging: Tape and Reel Frequency: 300MHz ~ 3.5GHz Gain: 3.2dB Supply Current: 204mA Noise Figure: 10.9dB RF Type: Cellular, GSM Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5551 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2700ECM+D; MAX2385EBP-T; MAX2700ECM-D; Introduction Date: August 21, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LTC5551 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754467-LTC5551IUF#TR PBF Packaging: Tape and Reel Frequency: 300MHz ~ 3.5GHz Gain: 3.2dB Supply Current: 204mA Noise Figure: 10.9dB RF Type: Cellular, GSM Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5551 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2700ECM+D; MAX2385EBP-T; MAX2700ECM-D; Introduction Date: August 21, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LTC5551 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5551IUF#TRPBF
754467-LTC5551IUF#TRPBF
RF Mixers - LTC5551IUF#TRPBF 754467-LTC5551IUF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 754467-LTC5551IUF#TR PBF Packaging: Tape and Reel Frequency: 300MHz ~ 3.5GHz Gain: 3.2dB Supply Current: 204mA Noise Figure: 10.9dB RF Type: Cellular, GSM Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5551 Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-WQFN Exposed Pad Alternative Parts (Cross-Reference): MAX2700ECM+D; MAX2385EBP-T; MAX2700ECM-D; Introduction Date: August 21, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: LTC5551 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 754467-LTC5551IUF#TRPBF
Packaging: Tape and Reel
Frequency: 300MHz ~ 3.5GHz
Gain: 3.2dB
Supply Current: 204mA
Noise Figure: 10.9dB
RF Type: Cellular, GSM
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LTC5551
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-WQFN Exposed Pad
Alternative Parts (Cross-Reference): MAX2700ECM+D; MAX2385EBP-T; MAX2700ECM-D;
Introduction Date: August 21, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LTC5551
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 754467-LTC5551IUF#TRPBF
Product Name RF Mixers - LTC5551IUF#TRPBF
RF 300 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5578IUH#TRPBF - 724727-LT5578IUH#TRPBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LT5522EUF#PBF - 1059919-LT5522EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5557EUF#PBF - 1059930-LT5557EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details