Win Source Electronics RF Mixers - LTC5567IUF#TRPBF 784210-LTC5567IUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784210-LTC5567IUF#TR PBF Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3 V ~ 3.6 V Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5567 Categories: RF/IF and RFID Operating Supply Current: 105mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: April 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784210-LTC5567IUF#TR PBF Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3 V ~ 3.6 V Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5567 Categories: RF/IF and RFID Operating Supply Current: 105mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: April 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5567IUF#TRPBF - 784210-LTC5567IUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5567IUF#TRPBF
784210-LTC5567IUF#TRPBF
RF Mixers - LTC5567IUF#TRPBF 784210-LTC5567IUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784210-LTC5567IUF#TR PBF Packaging: Reel package Package: 16-WQFN Exposed Pad Frequency: 300MHz ~ 4GHz Operating Supply Voltage: 3 V ~ 3.6 V Gain: 1.9dB Noise Figure: 14.6dB RF Type: General Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5567 Categories: RF/IF and RFID Operating Supply Current: 105mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ; Introduction Date: April 27, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784210-LTC5567IUF#TRPBF
Packaging: Reel package
Package: 16-WQFN Exposed Pad
Frequency: 300MHz ~ 4GHz
Operating Supply Voltage: 3 V ~ 3.6 V
Gain: 1.9dB
Noise Figure: 14.6dB
RF Type: General
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LTC5567
Categories: RF/IF and RFID
Operating Supply Current: 105mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): GC5016; GC5316IZED; GC5016-PB; GC5016-PBZ;
Introduction Date: April 27, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784210-LTC5567IUF#TRPBF
Product Name RF Mixers - LTC5567IUF#TRPBF
RF 300 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details
RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Specs
RF 1300 to 2300 MHz
View Details
RF Mixers - LT5526EUF#PBF - 1059924-LT5526EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 2000 MHz
View Details
RF Mixers - LTC5542IUH#PBF - 784209-LTC5542IUH#PBF - Win Source Electronics
Specs
RF 1600 to 2700 MHz
View Details