Win Source Electronics RF Mixers - LTC5553IUDB#TRMPBF 813263-LTC5553IUDB#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813263-LTC5553IUDB#T RMPBF Packaging: Reel Frequency: 3GHz ~ 20GHz Noise Figure: 12.8dB Current - Supply: 132mA Number of Mixers: 2 Supplier Device Package: 12-QFN (3x2) Manufacturer Package: 12-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LTC5553
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813263-LTC5553IUDB#T RMPBF Packaging: Reel Frequency: 3GHz ~ 20GHz Noise Figure: 12.8dB Current - Supply: 132mA Number of Mixers: 2 Supplier Device Package: 12-QFN (3x2) Manufacturer Package: 12-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LTC5553
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5553IUDB#TRMPBF - 813263-LTC5553IUDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5553IUDB#TRMPBF
813263-LTC5553IUDB#TRMPBF
RF Mixers - LTC5553IUDB#TRMPBF 813263-LTC5553IUDB#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813263-LTC5553IUDB#T RMPBF Packaging: Reel Frequency: 3GHz ~ 20GHz Noise Figure: 12.8dB Current - Supply: 132mA Number of Mixers: 2 Supplier Device Package: 12-QFN (3x2) Manufacturer Package: 12-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: LTC5553

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813263-LTC5553IUDB#TRMPBF
Packaging: Reel
Frequency: 3GHz ~ 20GHz
Noise Figure: 12.8dB
Current - Supply: 132mA
Number of Mixers: 2
Supplier Device Package: 12-QFN (3x2)
Manufacturer Package: 12-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: LTC5553

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 813263-LTC5553IUDB#TRMPBF
Product Name RF Mixers - LTC5553IUDB#TRMPBF
RF 3000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Specs
RF 2300 to 4500 MHz
View Details
RF Mixers - LTC5569IUF#TRPBF - 127068-LTC5569IUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 300 to 4000 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details
RF Mixers - LT5512EUF#PBF - 118702-LT5512EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 3000 MHz
View Details