Win Source Electronics RF Mixers - LTC5593IUH#PBF 784214-LTC5593IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784214-LTC5593IUH#PB F Packaging: Tube Package: 24-WQFN Exposed Pad Frequency: 2.3GHz ~ 4.5GHz Operating Supply Voltage: 3.1 V ~ 5.3 V Gain: 7dB Noise Figure: 12dB RF Type: LTE, WiMax Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5593 Categories: RF/IF and RFID Operating Supply Current: 396mA Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): F1192BNLGK; F1192NLGI8; F1192NLGI; F1792NLGI; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784214-LTC5593IUH#PB F Packaging: Tube Package: 24-WQFN Exposed Pad Frequency: 2.3GHz ~ 4.5GHz Operating Supply Voltage: 3.1 V ~ 5.3 V Gain: 7dB Noise Figure: 12dB RF Type: LTE, WiMax Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5593 Categories: RF/IF and RFID Operating Supply Current: 396mA Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): F1192BNLGK; F1192NLGI8; F1192NLGI; F1792NLGI; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5593IUH#PBF - 784214-LTC5593IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5593IUH#PBF
784214-LTC5593IUH#PBF
RF Mixers - LTC5593IUH#PBF 784214-LTC5593IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784214-LTC5593IUH#PB F Packaging: Tube Package: 24-WQFN Exposed Pad Frequency: 2.3GHz ~ 4.5GHz Operating Supply Voltage: 3.1 V ~ 5.3 V Gain: 7dB Noise Figure: 12dB RF Type: LTE, WiMax Secondary Attributes: Down Converter Number of Mixers: 2 Family Name: LTC5593 Categories: RF/IF and RFID Operating Supply Current: 396mA Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): F1192BNLGK; F1192NLGI8; F1192NLGI; F1792NLGI; Introduction Date: March 31, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784214-LTC5593IUH#PBF
Packaging: Tube
Package: 24-WQFN Exposed Pad
Frequency: 2.3GHz ~ 4.5GHz
Operating Supply Voltage: 3.1 V ~ 5.3 V
Gain: 7dB
Noise Figure: 12dB
RF Type: LTE, WiMax
Secondary Attributes: Down Converter
Number of Mixers: 2
Family Name: LTC5593
Categories: RF/IF and RFID
Operating Supply Current: 396mA
Manufacturer Package: 24-QFN (5x5)
Alternative Parts (Cross-Reference): F1192BNLGK; F1192NLGI8; F1192NLGI; F1792NLGI;
Introduction Date: March 31, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784214-LTC5593IUH#PBF
Product Name RF Mixers - LTC5593IUH#PBF
RF 2300 to 4500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5592IUH#PBF - 1063778-LTC5592IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1600 to 2700 MHz
View Details
RF Mixers - LT5579IUH#PBF - 1059938-LT5579IUH#PBF - Win Source Electronics
Specs
Package Type 24-QFN (5x5)
RF 1500 to 3800 MHz
View Details
RF Mixers - LT5521EUF#PBF - 072406-LT5521EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 10 to 3700 MHz
View Details
RF Mixers - LT5519EUF#TRPBF - 710909-LT5519EUF#TRPBF - Win Source Electronics
Specs
RF 700 to 1400 MHz
View Details