Win Source Electronics RF Mixers - LT5527EUF#PBF 072408-LT5527EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072408-LT5527EUF#PBF Packaging: Tube/Rail Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072408-LT5527EUF#PBF Packaging: Tube/Rail Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5527EUF#PBF - 072408-LT5527EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5527EUF#PBF
072408-LT5527EUF#PBF
RF Mixers - LT5527EUF#PBF 072408-LT5527EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 072408-LT5527EUF#PBF Packaging: Tube/Rail Frequency: 400MHz to 3.7GHz Gain: 2.3dB Noise Figure: 12.5dB RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 88mA

Manufacturer: Linear Technology
Win Source Part Number: 072408-LT5527EUF#PBF
Packaging: Tube/Rail
Frequency: 400MHz to 3.7GHz
Gain: 2.3dB
Noise Figure: 12.5dB
RF Type: Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 88mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 072408-LT5527EUF#PBF
Product Name RF Mixers - LT5527EUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LTC5551IUF#TRPBF - 754467-LTC5551IUF#TRPBF - Win Source Electronics
Specs
RF 300 to 3500 MHz
View Details
RF Mixers - LT5557EUF#TRPBF - 95152-LT5557EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 3800 MHz
View Details
RF Mixers - LT5511EFE#TRPBF - 781464-LT5511EFE#TRPBF - Win Source Electronics
Specs
RF 10 to 3000 MHz
View Details
RF Mixers - LT5511EFE#PBF - 132976-LT5511EFE#PBF - Win Source Electronics
Specs
Package Type 16-TSSOP-EP
RF 10 to 3000 MHz
View Details